Datakey Datakey I2C EEPROM Extended Length Token ISX Series

Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. The ISX Series is an ergonomic Extended SlimLine™ token with 1 Kbit to 512 Kbit non-volatile, serial I²C EEPROM memories that can be read, written, and erased via a simple interface to your host hardware, or accessed through SlimLink™ Reader/Writers. A thin profile and space-saving interface connection makes them especially well suited for use in compact systems. This token is constructed of tough, synthetic materials that protect its embedded memories from harsh environmental influences, such as dirt, moisture, chemicals, X-rays, and electrostatic discharge.
Datasheet
Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. The ISX Series is an ergonomic Extended SlimLine™ token with 1 Kbit to 512 Kbit non-volatile, serial I²C EEPROM memories that can be read, written, and erased via a simple interface to your host hardware, or accessed through SlimLink™ Reader/Writers. A thin profile and space-saving interface connection makes them especially well suited for use in compact systems. This token is constructed of tough, synthetic materials that protect its embedded memories from harsh environmental influences, such as dirt, moisture, chemicals, X-rays, and electrostatic discharge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey I2C EEPROM Extended Length Token - ISX Series - Datakey
Eden Prairie, MN, United States
Datakey I2C EEPROM Extended Length Token
ISX Series
Datakey I2C EEPROM Extended Length Token ISX Series
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. The ISX Series is an ergonomic Extended SlimLine™ token with 1 Kbit to 512 Kbit non-volatile, serial I²C EEPROM memories that can be read, written, and erased via a simple interface to your host hardware, or accessed through SlimLink™ Reader/Writers. A thin profile and space-saving interface connection makes them especially well suited for use in compact systems. This token is constructed of tough, synthetic materials that protect its embedded memories from harsh environmental influences, such as dirt, moisture, chemicals, X-rays, and electrostatic discharge.

Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature:

  • Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof.
  • Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.”
  • Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo.

The ISX Series is an ergonomic Extended SlimLine™ token with 1 Kbit to 512 Kbit non-volatile, serial I²C EEPROM memories that can be read, written, and erased via a simple interface to your host hardware, or accessed through SlimLink™ Reader/Writers. A thin profile and space-saving interface connection makes them especially well suited for use in compact systems. This token is constructed of tough, synthetic materials that protect its embedded memories from harsh environmental influences, such as dirt, moisture, chemicals, X-rays, and electrostatic discharge.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number ISX Series
Product Name Datakey I2C EEPROM Extended Length Token
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-100033-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers