Datakey Datakey I2C EEPROM Memory Key ISK Series

Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.” Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas. Datakey's ISK Series of Keys are economical 1 Kbit to 256 Kbit data carriers that provide convenient data storage and transfer for high-volume, end-user applications. Each ISK Key contains a non-volatile, serial I²C EEPROM that can be read, erased, and written to via a Keyceptacle® (which is available in panel-mount and board-mount forms) or KeyLink™ Reader/Writers that can easily interface to PCs and other hardware via a standard RS-232 or USB port. A molded, synthetic body protects the embedded memory from harsh environmental influences, so it retains data even when exposed to dirt, moisture, chemicals, X-rays, and up to 10 kV of electrostatic discharge.
Datasheet
Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.” Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas. Datakey's ISK Series of Keys are economical 1 Kbit to 256 Kbit data carriers that provide convenient data storage and transfer for high-volume, end-user applications. Each ISK Key contains a non-volatile, serial I²C EEPROM that can be read, erased, and written to via a Keyceptacle® (which is available in panel-mount and board-mount forms) or KeyLink™ Reader/Writers that can easily interface to PCs and other hardware via a standard RS-232 or USB port. A molded, synthetic body protects the embedded memory from harsh environmental influences, so it retains data even when exposed to dirt, moisture, chemicals, X-rays, and up to 10 kV of electrostatic discharge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey I2C EEPROM Memory Key - ISK Series - Datakey
Eden Prairie, MN, United States
Datakey I2C EEPROM Memory Key
ISK Series
Datakey I2C EEPROM Memory Key ISK Series
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.” Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas. Datakey's ISK Series of Keys are economical 1 Kbit to 256 Kbit data carriers that provide convenient data storage and transfer for high-volume, end-user applications. Each ISK Key contains a non-volatile, serial I²C EEPROM that can be read, erased, and written to via a Keyceptacle® (which is available in panel-mount and board-mount forms) or KeyLink™ Reader/Writers that can easily interface to PCs and other hardware via a standard RS-232 or USB port. A molded, synthetic body protects the embedded memory from harsh environmental influences, so it retains data even when exposed to dirt, moisture, chemicals, X-rays, and up to 10 kV of electrostatic discharge.

Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature:

  • Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof.
  • Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.”
  • Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas.

Datakey's ISK Series of Keys are economical 1 Kbit to 256 Kbit data carriers that provide convenient data storage and transfer for high-volume, end-user applications. Each ISK Key contains a non-volatile, serial I²C EEPROM that can be read, erased, and written to via a Keyceptacle® (which is available in panel-mount and board-mount forms) or KeyLink™ Reader/Writers that can easily interface to PCs and other hardware via a standard RS-232 or USB port. A molded, synthetic body protects the embedded memory from harsh environmental influences, so it retains data even when exposed to dirt, moisture, chemicals, X-rays, and up to 10 kV of electrostatic discharge.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number ISK Series
Product Name Datakey I2C EEPROM Memory Key
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S21AJC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details