Datakey Datakey CryptoAuthentication™ Memory Token IAT4.5Kb

Description
The IAT4.5Kb CryptoAuthentication ™ memory token utilizes Microchip’s ATSHA204A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords • Secure credential with unique, read-only serial number • Crypto Ignition Key (CIK) • Device authentication (anti-counterfeit) with countdown limit use The token’s internal IC contains a 512-byte (4096-bit) Data Zone of EEPROM memory that is divided into 16 slots. Each 32-byte (256-bit) slot can be configured for read-only or read/write access in either clear or encrypted modes. There is also a 64-byte One Time Programmable (OTP) Zone. Data may be written until the zone is locked. The OTP zone can also be used to track usage, where once a bit has been flipped it cannot be changed back. The IC also includes a unique 9-byte (72-bit) non-changeable serial number. The ATSHA204A also features a random number generator, a secure challenge-response protocol for host/memory token authentication and a SHA-256 hash algorithm for data encryption. The IC also incorporates security features to detect tampering and thwart attacks.
Datasheet
Description
The IAT4.5Kb CryptoAuthentication ™ memory token utilizes Microchip’s ATSHA204A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords • Secure credential with unique, read-only serial number • Crypto Ignition Key (CIK) • Device authentication (anti-counterfeit) with countdown limit use The token’s internal IC contains a 512-byte (4096-bit) Data Zone of EEPROM memory that is divided into 16 slots. Each 32-byte (256-bit) slot can be configured for read-only or read/write access in either clear or encrypted modes. There is also a 64-byte One Time Programmable (OTP) Zone. Data may be written until the zone is locked. The OTP zone can also be used to track usage, where once a bit has been flipped it cannot be changed back. The IC also includes a unique 9-byte (72-bit) non-changeable serial number. The ATSHA204A also features a random number generator, a secure challenge-response protocol for host/memory token authentication and a SHA-256 hash algorithm for data encryption. The IC also incorporates security features to detect tampering and thwart attacks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey CryptoAuthentication™ Memory Token - IAT4.5Kb - Datakey
Eden Prairie, MN, United States
Datakey CryptoAuthentication™ Memory Token
IAT4.5Kb
Datakey CryptoAuthentication™ Memory Token IAT4.5Kb
The IAT4.5Kb CryptoAuthentication ™ memory token utilizes Microchip’s ATSHA204A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords • Secure credential with unique, read-only serial number • Crypto Ignition Key (CIK) • Device authentication (anti-counterfeit) with countdown limit use The token’s internal IC contains a 512-byte (4096-bit) Data Zone of EEPROM memory that is divided into 16 slots. Each 32-byte (256-bit) slot can be configured for read-only or read/write access in either clear or encrypted modes. There is also a 64-byte One Time Programmable (OTP) Zone. Data may be written until the zone is locked. The OTP zone can also be used to track usage, where once a bit has been flipped it cannot be changed back. The IC also includes a unique 9-byte (72-bit) non-changeable serial number. The ATSHA204A also features a random number generator, a secure challenge-response protocol for host/memory token authentication and a SHA-256 hash algorithm for data encryption. The IC also incorporates security features to detect tampering and thwart attacks.

The IAT4.5Kb CryptoAuthentication™ memory token utilizes Microchip’s ATSHA204A CryptoAuthentication™ IC, enabling embedded applications, like:

• Secure storage/transfer of keys, certificates, passwords
• Secure credential with unique, read-only serial number
• Crypto Ignition Key (CIK)
• Device authentication (anti-counterfeit) with countdown limit use

The token’s internal IC contains a 512-byte (4096-bit) Data Zone of EEPROM memory that is divided into 16 slots. Each 32-byte (256-bit) slot can be configured for read-only or read/write access in either clear or encrypted modes. There is also a 64-byte One Time Programmable (OTP) Zone. Data may be written until the zone is locked. The OTP zone can also be used to track usage, where once a bit has been flipped it cannot be changed back. The IC also includes a unique 9-byte (72-bit) non-changeable serial number. The ATSHA204A also features a random number generator, a secure challenge-response protocol for host/memory token authentication and a SHA-256 hash algorithm for data encryption. The IC also incorporates security features to detect tampering and thwart attacks.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number IAT4.5Kb
Product Name Datakey CryptoAuthentication™ Memory Token
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 28276189 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AT93C66A-10SQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 4 kbits
View Details