SCM7B37 non-linearized isolated thermocouple-input modules accept single-channel inputs from Type J, K, T, E, R, S, or B thermocouples and output a high-level analog voltage. They provide 1500Vrms isolation, 160dB CMRR, and 85dB NMR at 60Hz, with accuracy of ±0.03% of span (typ) and ±0.1% (max). Cold junction compensation uses an externally mounted NTC thermistor, and open thermocouple detection is upscale via a 30nA current source. A five-pole filter, with one pole on the field side and four on the system side, ensures signal integrity. The input signal is chopper-isolated and reconstructed for output. They operate from 14-35VDC, with a 3Hz bandwidth and 165ms step response to 90% span. The package measures 2.13" x 1.705" x 0.605" and is DIN-rail mountable. Certified to ANSI/IEEE C37.90.1, CSA C/US, CE, and ATEX, and compliant with RoHS III Directive 2015/863. Operates from -40°C to +85°C.
SCM7B37 non-linearized modules accept a single channel of input from Type J, K, T, E, R, S, or B thermocouples. The signal is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system.
Cold junction compensation (CJC) is performed using an NTC thermistor (see "Additional SCM7B Part Numbers" section for P/N and AN701 for further information) externally mounted under the field-side terminal block on the backpanel (Figure 1). Open thermocouple detection is upscale using a 30nA current source in the input circuitry.
These modules incorporate a five-pole filtering approach to maximize both time and frequency response by taking advantage of both Thomson (Bessel) and Butterworth characteristics. One pole of the filter is on the field side of the isolation barrier; four are on the process control system side.
After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit and transferred across the transformer isolation barrier, suppressing transmission of common mode spikes and surges. The signal is then reconstructed and filtered for process control system output.
Modules accept a wide 14 - 35VDC power supply range (+24VDC nominal). Their compact packages (2.13"x1.705"x0.605"
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | SCM7B37-xx |
| Product Name | SCM7B37 Non-Linearized Isolated Thermocouple Input Module |
| Data Acquisition | Input Module; Input/Output Module |
| Form Factor | Rack Mount; DIN Rail |
| Outputs | Analog Voltage Output |
| Filter / Amplifier | Amplifier; Filter |
| Agency Approval | CSA, CE |