The 8B38-05 is a strain gauge input module that interfaces with full-bridge strain gauges of 100Ω to 2kΩ, providing a conditioned 0V to +5V analog output from a 2mV/V sensitivity input range of -20mV to +20mV, using a stable 10.00V excitation voltage. It features 1500Vrms isolation, 100dB common-mode rejection at 50Hz/60Hz, and 100dB per decade normal-mode rejection above 8kHz. The module includes protection against continuous 240VAC input overvoltage and ANSI/IEEE C37.90.1 transient events. It operates from +5VDC ±5%, consumes up to 150mA under full excitation load, and measures 1.11" × 1.65" × 0.40" (28.1mm × 41.9mm × 10.2mm). Accuracy is ±0.05% span, linearity is ±0.02% span, and drift is ±25ppm/°C offset, ±75ppm/°C gain. The module is certified UL/cUL listed, CE compliant, and manufactured per RoHS III Directive 2015/863.
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output.
The 8B38 can interface to transducers with a nominal resistance of 100Ω to 2kΩ. Bridge excitation is provided from the module with a stable 10.00V or 3.33V source. Full scale sensitivities of 2mV/V and 3mV/V are offered as standard.
Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above the filter cutoff frequency. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side.
A special input circuit on the 8B38 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
Isolation is provided by transformer coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 8B38-05 |
| Product Name | 8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth |
| Data Acquisition | Input Module |
| Form Factor | Modular Bay or Slot System |
| Excitation | Voltage |
| Outputs | Analog Voltage Output |
| User Interface | None |