The 8B34-03 is a linearized 2- or 3-wire RTD input module designed for temperature signal conditioning, converting a 0°C to +200°C input from a 100Ω platinum RTD to a 0V to +5V analog output with ±0.20°C accuracy. It provides 1500Vrms isolation, 120dB CMR, and 70dB NMR at 60Hz, with input protection against continuous 240VAC surges and transient events compliant with ANSI/IEEE C37.90.1. The module uses a 0.25mA excitation current to minimize RTD self-heating and includes lead resistance compensation for 3-wire configurations. It operates within a -40°C to +85°C temperature range, draws 25mA from a +5VDC supply, and measures 1.11" x 1.65" x 0.40" (28.1mm x 41.9mm x 10.2mm). The device is UL/cUL listed, CE compliant, and suitable for Class I, Division 2 hazardous locations. Output is protected against short-to-ground faults.
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output.
RTD excitation is provided from the module using two matched current sources. When using a 3-wire connection, this method allows equal currents to flow through the sensor leads, canceling the effects of lead resistances.The excitation currents are small (0.25mA) which minimizes self-heating of the RTD.
Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the system side.
A special input circuit on the 8B34 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 8B34-03 |
| Product Name | 8B34 Linearized 2- or 3-Wire RTD Input Module |
| Data Acquisition | Input Module |
| Form Factor | Modular Bay or Slot System |
| Excitation | Current |
| Outputs | Analog Voltage Output |
| User Interface | None |