DataComm Electronics, Inc. Connector, Data Jack, 8P8C, Idc, Blue; Modular Connector Type Datacomm Electronics 20-3425-BL

Description
CONNECTOR, DATA JACK, 8P8C, IDC, BLUE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount
Description
CONNECTOR, DATA JACK, 8P8C, IDC, BLUE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Data Jack, 8P8C, IDC, Blue is a modular RJ45 jack designed for Cat 5e applications. It features color-coded wiring labels for T568A and T568B standards, facilitating easier installation. The jack is constructed with an ABS UL94V0 cover and includes phosphor bronze pins plated with gold for enhanced conductivity and durability. It is UL listed and comes with a 10-year warranty, ensuring reliability for everyday installation needs. This product is suitable for cable mounting and is available in multiple colors, including blue.

Datasheet Summary
Powered by GS/AI

The Connector, Data Jack, 8P8C, IDC, Blue is a modular RJ45 jack designed for Cat 5e applications. It features color-coded wiring labels for T568A and T568B standards, facilitating easier installation. The jack is constructed with an ABS UL94V0 cover and includes phosphor bronze pins plated with gold for enhanced conductivity and durability. It is UL listed and comes with a 10-year warranty, ensuring reliability for everyday installation needs. This product is suitable for cable mounting and is available in multiple colors, including blue.

Suppliers

Company
Product
Description
Supplier Links
Connector, Data Jack, 8P8C, Idc, Blue; Modular Connector Type Datacomm Electronics - 52T9147 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Data Jack, 8P8C, Idc, Blue; Modular Connector Type Datacomm Electronics
52T9147
Connector, Data Jack, 8P8C, Idc, Blue; Modular Connector Type Datacomm Electronics 52T9147
CONNECTOR, DATA JACK, 8P8C, IDC, BLUE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount

CONNECTOR, DATA JACK, 8P8C, IDC, BLUE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52T9147
Product Name Connector, Data Jack, 8P8C, Idc, Blue; Modular Connector Type Datacomm Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details