Data Panel Corporation Data Panel DP-34045-2-000 xtremeDB, J1939 CAN Bus Splitter, 10 Position DP-34045-2-000

Description
The xtremeDB® is the ultimate mobile solution for both on-highway and off-highway system applications with I/O signal and power distribution needs of up to 52A. Passive modules and a CAN splitter make up the rest of this diverse family. The passive set provides a simple way to improve connectivity by reducing the need for a harness or terminal strips, but since it is completely passive, and thus does not require any programming, these components are easy to integrate into existing systems with a controller, as well as into any systems that might use button, switch, or relay controls. Data Panel DP-34045-2-000 xtremeDB J1939 CAN Bus Splitter, 10 Position Category: Power Splitters Manufacturer: Data Panel Module has 10 CAN ports and is used to distribute CAN and power to all CAN devices Mating Power Connector: Deutsch DT 18 Position Plug DT16-18SA-K004 or Amphenol Equivalent #39800 Mating Input Connector: Deutsch DT 4 Position Plug DT06-4S or Amphenol Equivalent #38174 Total Can Splitters: 10 Positions Operating Voltage: 8-32VDC Current Rating: 13A Per Terminal Pin Total Node Current: 46A Max. Operating Temperature: -40°F (-40°C) to 176°F (80°C) Ingress Protection: IP67 Rated Effective way of connecting multiple devices to the SAE J1939 CAN bus Enhance machine performance by eliminating the need for complex harnesses that are notoriously difficult to troubleshoot
Request a Quote
Description
The xtremeDB® is the ultimate mobile solution for both on-highway and off-highway system applications with I/O signal and power distribution needs of up to 52A. Passive modules and a CAN splitter make up the rest of this diverse family. The passive set provides a simple way to improve connectivity by reducing the need for a harness or terminal strips, but since it is completely passive, and thus does not require any programming, these components are easy to integrate into existing systems with a controller, as well as into any systems that might use button, switch, or relay controls. Data Panel DP-34045-2-000 xtremeDB J1939 CAN Bus Splitter, 10 Position Category: Power Splitters Manufacturer: Data Panel Module has 10 CAN ports and is used to distribute CAN and power to all CAN devices Mating Power Connector: Deutsch DT 18 Position Plug DT16-18SA-K004 or Amphenol Equivalent #39800 Mating Input Connector: Deutsch DT 4 Position Plug DT06-4S or Amphenol Equivalent #38174 Total Can Splitters: 10 Positions Operating Voltage: 8-32VDC Current Rating: 13A Per Terminal Pin Total Node Current: 46A Max. Operating Temperature: -40°F (-40°C) to 176°F (80°C) Ingress Protection: IP67 Rated Effective way of connecting multiple devices to the SAE J1939 CAN bus Enhance machine performance by eliminating the need for complex harnesses that are notoriously difficult to troubleshoot
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Panel DP-34045-2-000 xtremeDB, J1939 CAN Bus Splitter, 10 Position - 44460 - Waytek, Inc.
Chanhassen, MN, United States
Data Panel DP-34045-2-000 xtremeDB, J1939 CAN Bus Splitter, 10 Position
44460
Data Panel DP-34045-2-000 xtremeDB, J1939 CAN Bus Splitter, 10 Position 44460
The xtremeDB® is the ultimate mobile solution for both on-highway and off-highway system applications with I/O signal and power distribution needs of up to 52A. Passive modules and a CAN splitter make up the rest of this diverse family. The passive set provides a simple way to improve connectivity by reducing the need for a harness or terminal strips, but since it is completely passive, and thus does not require any programming, these components are easy to integrate into existing systems with a controller, as well as into any systems that might use button, switch, or relay controls. Data Panel DP-34045-2-000 xtremeDB J1939 CAN Bus Splitter, 10 Position Category: Power Splitters Manufacturer: Data Panel Module has 10 CAN ports and is used to distribute CAN and power to all CAN devices Mating Power Connector: Deutsch DT 18 Position Plug DT16-18SA-K004 or Amphenol Equivalent #39800 Mating Input Connector: Deutsch DT 4 Position Plug DT06-4S or Amphenol Equivalent #38174 Total Can Splitters: 10 Positions Operating Voltage: 8-32VDC Current Rating: 13A Per Terminal Pin Total Node Current: 46A Max. Operating Temperature: -40°F (-40°C) to 176°F (80°C) Ingress Protection: IP67 Rated Effective way of connecting multiple devices to the SAE J1939 CAN bus Enhance machine performance by eliminating the need for complex harnesses that are notoriously difficult to troubleshoot

The xtremeDB® is the ultimate mobile solution for both on-highway and off-highway system applications with I/O signal and power distribution needs of up to 52A. Passive modules and a CAN splitter make up the rest of this diverse family. The passive set provides a simple way to improve connectivity by reducing the need for a harness or terminal strips, but since it is completely passive, and thus does not require any programming, these components are easy to integrate into existing systems with a controller, as well as into any systems that might use button, switch, or relay controls.

  • Data Panel DP-34045-2-000 xtremeDB J1939 CAN Bus Splitter, 10 Position
  • Category: Power Splitters
  • Manufacturer: Data Panel
  • Module has 10 CAN ports and is used to distribute CAN and power to all CAN devices
  • Mating Power Connector: Deutsch DT 18 Position Plug DT16-18SA-K004 or Amphenol Equivalent #39800
  • Mating Input Connector: Deutsch DT 4 Position Plug DT06-4S or Amphenol Equivalent #38174
  • Total Can Splitters: 10 Positions
  • Operating Voltage: 8-32VDC
  • Current Rating: 13A Per Terminal Pin
  • Total Node Current: 46A Max.
  • Operating Temperature: -40°F (-40°C) to 176°F (80°C)
  • Ingress Protection: IP67 Rated
  • Effective way of connecting multiple devices to the SAE J1939 CAN bus
  • Enhance machine performance by eliminating the need for complex harnesses that are notoriously difficult to troubleshoot
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 44460
Product Name Data Panel DP-34045-2-000 xtremeDB, J1939 CAN Bus Splitter, 10 Position
Operating Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
High and Medium-Power Terminal Blocks - HP-AT101-4-02P - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Tab Connection
Approvals UL Recognized Component Mark (US and Canadian)
Operating Temperature -25 to 90 C (-13 to 194 F)
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-02A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details