Data Panel Corporation Data Panel DP-34042-402 xtremeDB, 4 Way J1939 Plug w/ 120 OHM Terminating Resistor, DT06-4S-E004 DP-34042-402

Description
Data Panel DP-34042-402 xtremeDB 4 Way J1939 Plug with 120 OHM Terminating Resistor Category: Power Splitters Manufacturer: Data Panel Component Type: Plug Deutsch Part: DT06-4S-E004 Number of Pins: 4 Wedgelock: W4S-P012 Total Can Splitters: 10 Positions Contact Type: Socket Terminations with 120 OHM resistors, and keyed wedgelocks to prevent mis-mating 4-Way Connector plug offers a high performance, reliable and cost effective solution for CAN Network requirement 120 OHM Terminating resistor on pin 2 and pin 4
Request a Quote
Description
Data Panel DP-34042-402 xtremeDB 4 Way J1939 Plug with 120 OHM Terminating Resistor Category: Power Splitters Manufacturer: Data Panel Component Type: Plug Deutsch Part: DT06-4S-E004 Number of Pins: 4 Wedgelock: W4S-P012 Total Can Splitters: 10 Positions Contact Type: Socket Terminations with 120 OHM resistors, and keyed wedgelocks to prevent mis-mating 4-Way Connector plug offers a high performance, reliable and cost effective solution for CAN Network requirement 120 OHM Terminating resistor on pin 2 and pin 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Panel DP-34042-402 xtremeDB, 4 Way J1939 Plug w/ 120 OHM Terminating Resistor, DT06-4S-E004 - 44461 - Waytek, Inc.
Chanhassen, MN, United States
Data Panel DP-34042-402 xtremeDB, 4 Way J1939 Plug w/ 120 OHM Terminating Resistor, DT06-4S-E004
44461
Data Panel DP-34042-402 xtremeDB, 4 Way J1939 Plug w/ 120 OHM Terminating Resistor, DT06-4S-E004 44461
Data Panel DP-34042-402 xtremeDB 4 Way J1939 Plug with 120 OHM Terminating Resistor Category: Power Splitters Manufacturer: Data Panel Component Type: Plug Deutsch Part: DT06-4S-E004 Number of Pins: 4 Wedgelock: W4S-P012 Total Can Splitters: 10 Positions Contact Type: Socket Terminations with 120 OHM resistors, and keyed wedgelocks to prevent mis-mating 4-Way Connector plug offers a high performance, reliable and cost effective solution for CAN Network requirement 120 OHM Terminating resistor on pin 2 and pin 4
  • Data Panel DP-34042-402 xtremeDB 4 Way J1939 Plug with 120 OHM Terminating Resistor
  • Category: Power Splitters
  • Manufacturer: Data Panel
  • Component Type: Plug Deutsch Part: DT06-4S-E004
  • Number of Pins: 4
  • Wedgelock: W4S-P012
  • Total Can Splitters: 10 Positions
  • Contact Type: Socket Terminations with 120 OHM resistors, and keyed wedgelocks to prevent mis-mating
  • 4-Way Connector plug offers a high performance, reliable and cost effective solution for CAN Network requirement
  • 120 OHM Terminating resistor on pin 2 and pin 4
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 44461
Product Name Data Panel DP-34042-402 xtremeDB, 4 Way J1939 Plug w/ 120 OHM Terminating Resistor, DT06-4S-E004
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - CVFXX0S5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-17D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 17
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers