Data Panel Corporation Data Panel 38022-2 Dual Power Splitter with LED Status Indicator 38022-2

Description
This product is a Amphenol/Deutsch Power Splitter and Distribution Device that improves wiring by taking the power and ground cable splitting it out to two 12-pin Deutsch connectors for fast power and ground distribution with circuit protection. Data Panel 38022-2 Dual Power Splitter with LED Status Indicator Category: Power Splitters Manufacturer: Data Panel Status LED Indication for Power and fuse circuit; aids in diagnostic and trouble shooting Accepts up to (6) 15A ATO/ATC fuses (fuses not included) Reduces wiring by splitting power and ground to sensors, lights, and other devices Provides improved connection quality with no splices, welds, or soldered wire joints Rugged, potted, sealed device (IP67) Fuse cover includes 8-32 thumb screw/captive washer Total Inputs: Main Power Stud: 3/8"-16 Main Ground Stud: 5/16"-18 Total Outputs: (2) 12-Pin Connectors with 6 power and 6 ground each
Request a Quote Datasheet
Description
This product is a Amphenol/Deutsch Power Splitter and Distribution Device that improves wiring by taking the power and ground cable splitting it out to two 12-pin Deutsch connectors for fast power and ground distribution with circuit protection. Data Panel 38022-2 Dual Power Splitter with LED Status Indicator Category: Power Splitters Manufacturer: Data Panel Status LED Indication for Power and fuse circuit; aids in diagnostic and trouble shooting Accepts up to (6) 15A ATO/ATC fuses (fuses not included) Reduces wiring by splitting power and ground to sensors, lights, and other devices Provides improved connection quality with no splices, welds, or soldered wire joints Rugged, potted, sealed device (IP67) Fuse cover includes 8-32 thumb screw/captive washer Total Inputs: Main Power Stud: 3/8"-16 Main Ground Stud: 5/16"-18 Total Outputs: (2) 12-Pin Connectors with 6 power and 6 ground each
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Panel 38022-2 Dual Power Splitter with LED Status Indicator - 44416 - Waytek, Inc.
Chanhassen, MN, United States
Data Panel 38022-2 Dual Power Splitter with LED Status Indicator
44416
Data Panel 38022-2 Dual Power Splitter with LED Status Indicator 44416
This product is a Amphenol/Deutsch Power Splitter and Distribution Device that improves wiring by taking the power and ground cable splitting it out to two 12-pin Deutsch connectors for fast power and ground distribution with circuit protection. Data Panel 38022-2 Dual Power Splitter with LED Status Indicator Category: Power Splitters Manufacturer: Data Panel Status LED Indication for Power and fuse circuit; aids in diagnostic and trouble shooting Accepts up to (6) 15A ATO/ATC fuses (fuses not included) Reduces wiring by splitting power and ground to sensors, lights, and other devices Provides improved connection quality with no splices, welds, or soldered wire joints Rugged, potted, sealed device (IP67) Fuse cover includes 8-32 thumb screw/captive washer Total Inputs: Main Power Stud: 3/8"-16 Main Ground Stud: 5/16"-18 Total Outputs: (2) 12-Pin Connectors with 6 power and 6 ground each

This product is a Amphenol/Deutsch Power Splitter and Distribution Device that improves wiring by taking the power and ground cable splitting it out to two 12-pin Deutsch connectors for fast power and ground distribution with circuit protection.

  • Data Panel 38022-2 Dual Power Splitter with LED Status Indicator
  • Category: Power Splitters
  • Manufacturer: Data Panel
  • Status LED Indication for Power and fuse circuit; aids in diagnostic and trouble shooting
  • Accepts up to (6) 15A ATO/ATC fuses (fuses not included)
  • Reduces wiring by splitting power and ground to sensors, lights, and other devices
  • Provides improved connection quality with no splices, welds, or soldered wire joints
  • Rugged, potted, sealed device (IP67)
  • Fuse cover includes 8-32 thumb screw/captive washer
  • Total Inputs:
    • Main Power Stud: 3/8"-16 Main
    • Ground Stud: 5/16"-18
  • Total Outputs:
    • (2) 12-Pin Connectors with 6 power and 6 ground each
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 44416
Product Name Data Panel 38022-2 Dual Power Splitter with LED Status Indicator
Features Indicator Light
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.04 - socket with screw (box clamp) terminals - 9604 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.102 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Component Terminal Block with Diode - 2002-1211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers