Data Guide Cable SAE J1939/11 CAN Bus - 20 AWG - 2 Conductor - 19 Strand - Black 17L22-4

Description
SAE J1939/11 CAN bus cable features a TPR jacket with excellent oil and chemical resistance, that is easy to strip with benchtop equipment. 20 AWG, 2 conductor, 19 strand, Overall Shield. MANUFACTURER : Data Guide Cable MANUFACTURER PART NUMBER : 17L22-4 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded SHIELDING : Foil NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Rubber (TPR) INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.34 TEMPERATURE : 125°C VOLTAGE : 1000V STANDARDS/APPROVALS : SAE J1939-11
Description
SAE J1939/11 CAN bus cable features a TPR jacket with excellent oil and chemical resistance, that is easy to strip with benchtop equipment. 20 AWG, 2 conductor, 19 strand, Overall Shield. MANUFACTURER : Data Guide Cable MANUFACTURER PART NUMBER : 17L22-4 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded SHIELDING : Foil NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Rubber (TPR) INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.34 TEMPERATURE : 125°C VOLTAGE : 1000V STANDARDS/APPROVALS : SAE J1939-11

Suppliers

Company
Product
Description
Supplier Links
SAE J1939/11 CAN Bus - 20 AWG - 2 Conductor - 19 Strand - Black - KLTCANBUS-20/2-19S - Lapp Tannehill
Savage, MN, United States
SAE J1939/11 CAN Bus - 20 AWG - 2 Conductor - 19 Strand - Black
KLTCANBUS-20/2-19S
SAE J1939/11 CAN Bus - 20 AWG - 2 Conductor - 19 Strand - Black KLTCANBUS-20/2-19S
SAE J1939/11 CAN bus cable features a TPR jacket with excellent oil and chemical resistance, that is easy to strip with benchtop equipment. 20 AWG, 2 conductor, 19 strand, Overall Shield. MANUFACTURER : Data Guide Cable MANUFACTURER PART NUMBER : 17L22-4 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded SHIELDING : Foil NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Rubber (TPR) INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.34 TEMPERATURE : 125°C VOLTAGE : 1000V STANDARDS/APPROVALS : SAE J1939-11

SAE J1939/11 CAN bus cable features a TPR jacket with excellent oil and chemical resistance, that is easy to strip with benchtop equipment. 20 AWG, 2 conductor, 19 strand, Overall Shield.


MANUFACTURER : Data Guide Cable MANUFACTURER PART NUMBER : 17L22-4 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded SHIELDING : Foil NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Rubber (TPR) INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.34 TEMPERATURE : 125°C VOLTAGE : 1000V STANDARDS/APPROVALS : SAE J1939-11

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number KLTCANBUS-20/2-19S
Product Name SAE J1939/11 CAN Bus - 20 AWG - 2 Conductor - 19 Strand - Black
Cable Jacket Thermoplastic Rubber (TPR)
Cable Insulation Polyethylene; Cross-Linked Polyethylene
Cable Conductor Copper; Bare copper
Cable Shielding Foil
Standards / Certifications SAE J1939-11
Unlock Full Specs
to access all available technical data

Similar Products

E5E3624 - CAT 5e Ethernet Cable (Power over Ethernet (PoE)) - E5E3624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape, Dual Layer White (Laser Markable)
Cable Insulation PFA insulation
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details
Twisted Pair Cable - 1339193001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Flexible Polyolefin
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 361840 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature 50 to 90 C (122 to 194 F)
View Details