Data Guide Cable SAE J1939/11 CAN Bus - 18 AWG - 2 Conductor - 19 Strand - Black 17L22-3

Description
SAE J1939/11 CAN bus cable features a TPR jacket with excellent oil and chemical resistance, that is easy to strip with benchtop equipment. 18 AWG, 2 conductor, 19 strand, Overall Shield. MANUFACTURER : Data Guide Cable MANUFACTURER PART NUMBER : 17L22-3 AVAILABILITY : In Stock AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded SHIELDING : Foil NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Rubber (TPR) INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.33 TEMPERATURE : 125°C VOLTAGE : 1000V STANDARDS/APPROVALS : SAE J1939-11
Description
SAE J1939/11 CAN bus cable features a TPR jacket with excellent oil and chemical resistance, that is easy to strip with benchtop equipment. 18 AWG, 2 conductor, 19 strand, Overall Shield. MANUFACTURER : Data Guide Cable MANUFACTURER PART NUMBER : 17L22-3 AVAILABILITY : In Stock AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded SHIELDING : Foil NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Rubber (TPR) INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.33 TEMPERATURE : 125°C VOLTAGE : 1000V STANDARDS/APPROVALS : SAE J1939-11

Suppliers

Company
Product
Description
Supplier Links
SAE J1939/11 CAN Bus - 18 AWG - 2 Conductor - 19 Strand - Black - KLTCANBUS-18/2-19S - Lapp Tannehill
Savage, MN, United States
SAE J1939/11 CAN Bus - 18 AWG - 2 Conductor - 19 Strand - Black
KLTCANBUS-18/2-19S
SAE J1939/11 CAN Bus - 18 AWG - 2 Conductor - 19 Strand - Black KLTCANBUS-18/2-19S
SAE J1939/11 CAN bus cable features a TPR jacket with excellent oil and chemical resistance, that is easy to strip with benchtop equipment. 18 AWG, 2 conductor, 19 strand, Overall Shield. MANUFACTURER : Data Guide Cable MANUFACTURER PART NUMBER : 17L22-3 AVAILABILITY : In Stock AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded SHIELDING : Foil NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Rubber (TPR) INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.33 TEMPERATURE : 125°C VOLTAGE : 1000V STANDARDS/APPROVALS : SAE J1939-11

SAE J1939/11 CAN bus cable features a TPR jacket with excellent oil and chemical resistance, that is easy to strip with benchtop equipment. 18 AWG, 2 conductor, 19 strand, Overall Shield.


MANUFACTURER : Data Guide Cable MANUFACTURER PART NUMBER : 17L22-3 AVAILABILITY : In Stock AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded SHIELDING : Foil NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Rubber (TPR) INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.33 TEMPERATURE : 125°C VOLTAGE : 1000V STANDARDS/APPROVALS : SAE J1939-11

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number KLTCANBUS-18/2-19S
Product Name SAE J1939/11 CAN Bus - 18 AWG - 2 Conductor - 19 Strand - Black
Cable Jacket Thermoplastic Rubber (TPR)
Cable Insulation Polyethylene; Cross-Linked Polyethylene
Cable Conductor Copper; Bare copper
Cable Shielding Foil
Standards / Certifications SAE J1939-11
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G1121-0.60-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
Interface Adapters & Converters - 1901827 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details
PFA & TPE Insulated Cable, 250V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation PFA
View Details
400Hz Cable for Flexible Application, GP 400 SF S Control -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Insulation SABIX®
Cable Conductor bare copper strands, fine wires acc. to IEC 60228 class 5
Rated Voltage 0.6000 to 1 kilovolts
View Details