Data Device Corporation (DDC) High-Power Synchro Booster Amplifier (SDC) SBA-3500x

Description
DDC's Synchro Booster Amplifiers provide high-powered Synchro outputs in a single compact easy-to-use rugged module. BENEFITS High Output Power Allows for Driving Large Torque Receiver Loads or Multiple CT and CDX Load Powered from the Reference Input, No Additional Power Source Needed Reduces Power Consumption in Disabled Mode When Output is not Required "Power-Up" in Enabled Mode Eliminates Need for Interfacing to a Controller Reduce Overall System Weight using the Lightest 25VA SBA on the Market APPLICATIONS Training Simulators Remote Indicators Gunfire Control Navy Retransmission Systems Torque Receivers Multiple CTs Multiple CDXs
Description
DDC's Synchro Booster Amplifiers provide high-powered Synchro outputs in a single compact easy-to-use rugged module. BENEFITS High Output Power Allows for Driving Large Torque Receiver Loads or Multiple CT and CDX Load Powered from the Reference Input, No Additional Power Source Needed Reduces Power Consumption in Disabled Mode When Output is not Required "Power-Up" in Enabled Mode Eliminates Need for Interfacing to a Controller Reduce Overall System Weight using the Lightest 25VA SBA on the Market APPLICATIONS Training Simulators Remote Indicators Gunfire Control Navy Retransmission Systems Torque Receivers Multiple CTs Multiple CDXs

Suppliers

Company
Product
Description
Supplier Links
High-Power Synchro Booster Amplifier (SDC) - SBA-3500x - Data Device Corporation (DDC)
Bohemia, NY, USA
High-Power Synchro Booster Amplifier (SDC)
SBA-3500x
High-Power Synchro Booster Amplifier (SDC) SBA-3500x
DDC's Synchro Booster Amplifiers provide high-powered Synchro outputs in a single compact easy-to-use rugged module. BENEFITS High Output Power Allows for Driving Large Torque Receiver Loads or Multiple CT and CDX Load Powered from the Reference Input, No Additional Power Source Needed Reduces Power Consumption in Disabled Mode When Output is not Required "Power-Up" in Enabled Mode Eliminates Need for Interfacing to a Controller Reduce Overall System Weight using the Lightest 25VA SBA on the Market APPLICATIONS Training Simulators Remote Indicators Gunfire Control Navy Retransmission Systems Torque Receivers Multiple CTs Multiple CDXs

DDC's Synchro Booster Amplifiers provide high-powered Synchro outputs in a single compact easy-to-use rugged module.

BENEFITS

  • High Output Power Allows for Driving Large Torque Receiver Loads or Multiple CT and CDX Load
  • Powered from the Reference Input, No Additional Power Source Needed
  • Reduces Power Consumption in Disabled Mode When Output is not Required
  • "Power-Up" in Enabled Mode Eliminates Need for Interfacing to a Controller
  • Reduce Overall System Weight using the Lightest 25VA SBA on the Market

APPLICATIONS

  • Training Simulators
  • Remote Indicators
  • Gunfire Control
  • Navy Retransmission Systems
  • Torque Receivers
  • Multiple CTs
  • Multiple CDXs
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Signal Amplifiers
Product Number SBA-3500x
Product Name High-Power Synchro Booster Amplifier (SDC)
Form Factor Stand-alone
Application General Lab & Industrial; Aerospace / Military
DC Voltage 2V, 5V, 6.8V, 90V
Unlock Full Specs
to access all available technical data

Similar Products

Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Architecture Analog; Digital
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-06 - Dataforth Corporation
Specs
Form Factor Modular plug-in-board
User Interface None
Application General Lab & Industrial
View Details