Data Device Corporation (DDC) Combination Synchro-to-digital And Digital-to-synchro / Resolver cPCI Converter Card (MFB) SB-365x1T2-3xx

Description
he SB-36XXXTX-3XX series is a synchro conversion cPCI card that contains 3 channels of fully independent Synchro / Resolver-to-Digital conversion and 6 channels of fully independent Digital-to-Synchro / Resolver conversion on a single slot 6U size card. Un-populated D/S channels may be used as additional S/D channels for up to a total of 9 S/D channels. SYNCHRO / RESOLVER-TO-DIGITAL (API) The resolution and bandwidth are software programmable. Each synchro conversion channel has an independent signal and reference input. The inputs are solid state and non-isolated. For each channel the conversion process is implemented using DDC S/D converters (P/N RD-19230FX). DIGITAL-TO-SYNCHRO / RESOLVER (SIM) The card has six channels of Digital-to-Synchro conversion. For each channel the synchro conversion process is implemented using DDC D/S converters (P/N DRC-11522 hybrid). Each channel has an independent output and input reference. All reference input and outputs are transformer isolated. Unpopulated SIM channels can be used as additional API channels by using the wrap back test channels.
Description
he SB-36XXXTX-3XX series is a synchro conversion cPCI card that contains 3 channels of fully independent Synchro / Resolver-to-Digital conversion and 6 channels of fully independent Digital-to-Synchro / Resolver conversion on a single slot 6U size card. Un-populated D/S channels may be used as additional S/D channels for up to a total of 9 S/D channels. SYNCHRO / RESOLVER-TO-DIGITAL (API) The resolution and bandwidth are software programmable. Each synchro conversion channel has an independent signal and reference input. The inputs are solid state and non-isolated. For each channel the conversion process is implemented using DDC S/D converters (P/N RD-19230FX). DIGITAL-TO-SYNCHRO / RESOLVER (SIM) The card has six channels of Digital-to-Synchro conversion. For each channel the synchro conversion process is implemented using DDC D/S converters (P/N DRC-11522 hybrid). Each channel has an independent output and input reference. All reference input and outputs are transformer isolated. Unpopulated SIM channels can be used as additional API channels by using the wrap back test channels.

Suppliers

Company
Product
Description
Supplier Links
Combination Synchro-to-digital And Digital-to-synchro / Resolver cPCI Converter Card (MFB) - SB-365x1T2-3xx - Data Device Corporation (DDC)
Bohemia, NY, USA
Combination Synchro-to-digital And Digital-to-synchro / Resolver cPCI Converter Card (MFB)
SB-365x1T2-3xx
Combination Synchro-to-digital And Digital-to-synchro / Resolver cPCI Converter Card (MFB) SB-365x1T2-3xx
he SB-36XXXTX-3XX series is a synchro conversion cPCI card that contains 3 channels of fully independent Synchro / Resolver-to-Digital conversion and 6 channels of fully independent Digital-to-Synchro / Resolver conversion on a single slot 6U size card. Un-populated D/S channels may be used as additional S/D channels for up to a total of 9 S/D channels. SYNCHRO / RESOLVER-TO-DIGITAL (API) The resolution and bandwidth are software programmable. Each synchro conversion channel has an independent signal and reference input. The inputs are solid state and non-isolated. For each channel the conversion process is implemented using DDC S/D converters (P/N RD-19230FX). DIGITAL-TO-SYNCHRO / RESOLVER (SIM) The card has six channels of Digital-to-Synchro conversion. For each channel the synchro conversion process is implemented using DDC D/S converters (P/N DRC-11522 hybrid). Each channel has an independent output and input reference. All reference input and outputs are transformer isolated. Unpopulated SIM channels can be used as additional API channels by using the wrap back test channels.

he SB-36XXXTX-3XX series is a synchro conversion cPCI card that contains 3 channels of fully independent Synchro / Resolver-to-Digital conversion and 6 channels of fully independent Digital-to-Synchro / Resolver conversion on a single slot 6U size card. Un-populated D/S channels may be used as additional S/D channels for up to a total of 9 S/D channels.

SYNCHRO / RESOLVER-TO-DIGITAL (API)
The resolution and bandwidth are software programmable. Each synchro conversion channel has an independent signal and reference input. The inputs are solid state and non-isolated. For each channel the conversion process is implemented using DDC S/D converters (P/N RD-19230FX).

DIGITAL-TO-SYNCHRO / RESOLVER (SIM)
The card has six channels of Digital-to-Synchro conversion. For each channel the synchro conversion process is implemented using DDC D/S converters (P/N DRC-11522 hybrid). Each channel has an independent output and input reference. All reference input and outputs are transformer isolated. Unpopulated SIM channels can be used as additional API channels by using the wrap back test channels.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category CompactPCI and PXI Products
Product Number SB-365x1T2-3xx
Product Name Combination Synchro-to-digital And Digital-to-synchro / Resolver cPCI Converter Card (MFB)
Product Type Synchro-to-Digital Converter Card
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMX Family (PXI Express) - SMX-6116 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Specs
Product Type Controller / Processor
CE / FCC Certified CE / FCC Certified
Technology CompactPCI
View Details
Vector Electronics & Technology, Inc.
Specs
Product Type Load Boards
Technology CompactPCI
Card Format 6 U Eurocard
View Details