Data Device Corporation (DDC) R/D Converter, Low Cost Monolithic w/'S' Option (SDC) RDC-19220S, RDC-19222S

Description
Description: Pin for Pin upgrade to the RDC19220/2 Series Resolver-to-Digital- Monolithic converters. Added features include a synthesized reference, LOR detection and non-sampling front end amplifiers to allow for filtering. Can be configured for Resolver, Synchro or LVDT-to-Digital conversion. Includes a tach grade velocity output. Available in military and industrial models. Resolution:10, 12, 14, or 16 bit. Accuracy:To +/-2.3 minutes. Tracking: To 1152 rps. MIL PRF option available. The RDC-19220S is not available in tape & reel. Lead Free Available
Description
Description: Pin for Pin upgrade to the RDC19220/2 Series Resolver-to-Digital- Monolithic converters. Added features include a synthesized reference, LOR detection and non-sampling front end amplifiers to allow for filtering. Can be configured for Resolver, Synchro or LVDT-to-Digital conversion. Includes a tach grade velocity output. Available in military and industrial models. Resolution:10, 12, 14, or 16 bit. Accuracy:To +/-2.3 minutes. Tracking: To 1152 rps. MIL PRF option available. The RDC-19220S is not available in tape & reel. Lead Free Available

Suppliers

Company
Product
Description
Supplier Links
R/D Converter, Low Cost Monolithic w/'S' Option (SDC) - RDC-19220S, RDC-19222S - Data Device Corporation (DDC)
Bohemia, NY, USA
R/D Converter, Low Cost Monolithic w/'S' Option (SDC)
RDC-19220S, RDC-19222S
R/D Converter, Low Cost Monolithic w/'S' Option (SDC) RDC-19220S, RDC-19222S
Description: Pin for Pin upgrade to the RDC19220/2 Series Resolver-to-Digital- Monolithic converters. Added features include a synthesized reference, LOR detection and non-sampling front end amplifiers to allow for filtering. Can be configured for Resolver, Synchro or LVDT-to-Digital conversion. Includes a tach grade velocity output. Available in military and industrial models. Resolution:10, 12, 14, or 16 bit. Accuracy:To +/-2.3 minutes. Tracking: To 1152 rps. MIL PRF option available. The RDC-19220S is not available in tape & reel. Lead Free Available

Description:

Pin for Pin upgrade to the RDC19220/2 Series Resolver-to-Digital-Monolithic converters. Added features include a synthesized reference, LOR detection and non-sampling front end amplifiers to allow for filtering. Can be configured for Resolver, Synchro or LVDT-to-Digital conversion. Includes a tach grade velocity output. Available in military and industrial models.

  • Resolution:10, 12, 14, or 16 bit.
  • Accuracy:To +/-2.3 minutes.
  • Tracking: To 1152 rps. MIL PRF option available.

The RDC-19220S is not available in tape & reel.

Lead Free Available

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Signal Conditioners
Product Number RDC-19220S, RDC-19222S
Product Name R/D Converter, Low Cost Monolithic w/'S' Option (SDC)
Form Factor PC Board
Outputs Digital
User Interface Computer Programmable
Application General Lab & Industrial; Aerospace / Military
Agency Approval RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal Conditioners and Isolators - DSCA30-06 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details