Data Device Corporation (DDC) 3-Phase Motor Drive (PWR) PWR-82335

Description
The PWR-82335 is a compact high power 3-Phase Bridge Drive designed to precisely deliver current to windings of 3-Phase Brushless DC Motors, with a high-efficiency, low-on resistance (Rds (on)) MOSFET drive stage. BENEFITS Compact Motor Drive provides optimized power density and footprint for space constrained applications Up to an 8x improvement in power efficiency, compared with earlier generation PWR-82331 motor drive Pin compatible direct replacement for PWR-82331, and recommended for new designs Ideal for harsh defense and aerospace environments, being able to endure extreme: Shock and Vibration Temperature (-55°C to +125°C) Provides constant output performance for switching frequencies from DC to 50kHz Powerful MOFSET drive stage enables: High speed switching frequency up to 50KHz High current, up to 30A High efficiency, up to an 8x improvement APPLICATIONS Robotic arms Valve assemblies Actuator systems Antenna and solar panel positioning Thrust vector control Missile fin actuators Compact vacuum waste systems Fan and blower motors for environmental conditioning Reaction wheels Compressor motors for cryogenic coolers Mirror positioning for direct line communication systems
Description
The PWR-82335 is a compact high power 3-Phase Bridge Drive designed to precisely deliver current to windings of 3-Phase Brushless DC Motors, with a high-efficiency, low-on resistance (Rds (on)) MOSFET drive stage. BENEFITS Compact Motor Drive provides optimized power density and footprint for space constrained applications Up to an 8x improvement in power efficiency, compared with earlier generation PWR-82331 motor drive Pin compatible direct replacement for PWR-82331, and recommended for new designs Ideal for harsh defense and aerospace environments, being able to endure extreme: Shock and Vibration Temperature (-55°C to +125°C) Provides constant output performance for switching frequencies from DC to 50kHz Powerful MOFSET drive stage enables: High speed switching frequency up to 50KHz High current, up to 30A High efficiency, up to an 8x improvement APPLICATIONS Robotic arms Valve assemblies Actuator systems Antenna and solar panel positioning Thrust vector control Missile fin actuators Compact vacuum waste systems Fan and blower motors for environmental conditioning Reaction wheels Compressor motors for cryogenic coolers Mirror positioning for direct line communication systems

Suppliers

Company
Product
Description
Supplier Links
3-Phase Motor Drive (PWR) - PWR-82335 - Data Device Corporation (DDC)
Bohemia, NY, USA
3-Phase Motor Drive (PWR)
PWR-82335
3-Phase Motor Drive (PWR) PWR-82335
The PWR-82335 is a compact high power 3-Phase Bridge Drive designed to precisely deliver current to windings of 3-Phase Brushless DC Motors, with a high-efficiency, low-on resistance (Rds (on)) MOSFET drive stage. BENEFITS Compact Motor Drive provides optimized power density and footprint for space constrained applications Up to an 8x improvement in power efficiency, compared with earlier generation PWR-82331 motor drive Pin compatible direct replacement for PWR-82331, and recommended for new designs Ideal for harsh defense and aerospace environments, being able to endure extreme: Shock and Vibration Temperature (-55°C to +125°C) Provides constant output performance for switching frequencies from DC to 50kHz Powerful MOFSET drive stage enables: High speed switching frequency up to 50KHz High current, up to 30A High efficiency, up to an 8x improvement APPLICATIONS Robotic arms Valve assemblies Actuator systems Antenna and solar panel positioning Thrust vector control Missile fin actuators Compact vacuum waste systems Fan and blower motors for environmental conditioning Reaction wheels Compressor motors for cryogenic coolers Mirror positioning for direct line communication systems

The PWR-82335 is a compact high power 3-Phase Bridge Drive designed to precisely deliver current to windings of 3-Phase Brushless DC Motors, with a high-efficiency, low-on resistance (Rds (on)) MOSFET drive stage.

BENEFITS

  • Compact Motor Drive provides optimized power density and footprint for space constrained applications
  • Up to an 8x improvement in power efficiency, compared with earlier generation PWR-82331 motor drive
  • Pin compatible direct replacement for PWR-82331, and recommended for new designs
  • Ideal for harsh defense and aerospace environments, being able to endure extreme:
    • Shock and Vibration
    • Temperature (-55°C to +125°C)
  • Provides constant output performance for switching frequencies from DC to 50kHz
  • Powerful MOFSET drive stage enables:
    • High speed switching frequency up to 50KHz
    • High current, up to 30A
    • High efficiency, up to an 8x improvement

APPLICATIONS

  • Robotic arms
  • Valve assemblies
  • Actuator systems
  • Antenna and solar panel positioning
  • Thrust vector control
  • Missile fin actuators
  • Compact vacuum waste systems
  • Fan and blower motors for environmental conditioning
  • Reaction wheels
  • Compressor motors for cryogenic coolers
  • Mirror positioning for direct line communication systems
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category DC Motor Drives
Product Number PWR-82335
Product Name 3-Phase Motor Drive (PWR)
Motor / System DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Motor Drive Controller - PRO Series PR42 - ElectroCraft
Specs
Product Amplifier
Axes 1.0
Motor / System DC Brushless
View Details
Motor Controllers - 206419 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 24 volts
Power 120 watts
Continuous Current 5 amps
View Details
Motor Driver IC - 744-UC2635N - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers