Data Delay Devices, Inc. Programmable 6-Bit TTL Pulse Generator PPG36F

Description
FEATURES · Digitally programmable in 64 steps · Monotonic pulse-width-vs-addre ss variation · Rising edge triggered · Two separate outputs: inverting & non-inverting · Precise and stable pulse width · Input & outputs fully TTL interfaced & buffered · 10 T2L fan-out capability · Fits standard 24-pin DIP socket · Auto-insertable
Datasheet
Description
FEATURES · Digitally programmable in 64 steps · Monotonic pulse-width-vs-addre ss variation · Rising edge triggered · Two separate outputs: inverting & non-inverting · Precise and stable pulse width · Input & outputs fully TTL interfaced & buffered · 10 T2L fan-out capability · Fits standard 24-pin DIP socket · Auto-insertable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable 6-Bit TTL Pulse Generator - PPG36F - Data Delay Devices, Inc.
Clifton, NJ, USA
Programmable 6-Bit TTL Pulse Generator
PPG36F
Programmable 6-Bit TTL Pulse Generator PPG36F
FEATURES · Digitally programmable in 64 steps · Monotonic pulse-width-vs-addre ss variation · Rising edge triggered · Two separate outputs: inverting & non-inverting · Precise and stable pulse width · Input & outputs fully TTL interfaced & buffered · 10 T2L fan-out capability · Fits standard 24-pin DIP socket · Auto-insertable

FEATURES

· Digitally programmable in 64 steps
· Monotonic pulse-width-vs-address variation
· Rising edge triggered
· Two separate outputs: inverting & non-inverting
· Precise and stable pulse width
· Input & outputs fully TTL interfaced & buffered
· 10 T2L fan-out capability
· Fits standard 24-pin DIP socket
· Auto-insertable

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Pulse Generators
Product Number PPG36F
Product Name Programmable 6-Bit TTL Pulse Generator
Form Factor PCB
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 8092707 - RS Components, Ltd.
Specs
Maximum 0.8000 MHz
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 10 MHz
Maximum 1500 MHz
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Form Factor Other Form Factor
Interface Serial Interface
Minimum 0.0090 MHz
View Details