Data Delay Devices, Inc. Programmable 3-Bit TTL Pulse Generator PPG33F

Description
FEATURES • Digitally programmable in 7 steps • Monotonic pulse-width-vs-addre ss variation • Rising edge triggered • Two separate outputs: inverting & non-inverting • Precise and stable pulse width • Input & outputs fully TTL interfaced & buffered • 10 T2L fan-out capability • Fits standard 14-pin DIP socket • Auto-insertable
Datasheet
Description
FEATURES • Digitally programmable in 7 steps • Monotonic pulse-width-vs-addre ss variation • Rising edge triggered • Two separate outputs: inverting & non-inverting • Precise and stable pulse width • Input & outputs fully TTL interfaced & buffered • 10 T2L fan-out capability • Fits standard 14-pin DIP socket • Auto-insertable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable 3-Bit TTL Pulse Generator - PPG33F - Data Delay Devices, Inc.
Clifton, NJ, USA
Programmable 3-Bit TTL Pulse Generator
PPG33F
Programmable 3-Bit TTL Pulse Generator PPG33F
FEATURES • Digitally programmable in 7 steps • Monotonic pulse-width-vs-addre ss variation • Rising edge triggered • Two separate outputs: inverting & non-inverting • Precise and stable pulse width • Input & outputs fully TTL interfaced & buffered • 10 T2L fan-out capability • Fits standard 14-pin DIP socket • Auto-insertable

FEATURES
• Digitally programmable in 7 steps
• Monotonic pulse-width-vs-address variation
• Rising edge triggered
• Two separate outputs: inverting & non-inverting
• Precise and stable pulse width
• Input & outputs fully TTL interfaced & buffered
• 10 T2L fan-out capability
• Fits standard 14-pin DIP socket
• Auto-insertable

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Pulse Generators
Product Number PPG33F
Product Name Programmable 3-Bit TTL Pulse Generator
Form Factor PCB
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 8088698 - RS Components, Ltd.
Specs
Maximum 0.8000 MHz
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 8000 MHz
Maximum 12500 MHz
View Details
2 suppliers
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Form Factor Other Form Factor
Interface Serial Interface
Minimum 10 MHz
View Details