DPG41 -- FIXED TTL DELAYED PULSE GENERATOR
Data Delay Devices, Inc.
Fixed TTL Delayed Pulse Generator
DPG41
Description
Features:
Low Cost.
Completely interfaced for TTL.
Low profile.
Fits standard 8 pin DIP socket.
Description
Features:
Low Cost.
Completely interfaced for TTL.
Low profile.
Fits standard 8 pin DIP socket.
Datasheet
Suppliers
Fixed TTL Delayed Pulse Generator
DPG41
Features:
Low Cost.
Completely interfaced for TTL.
Low profile.
Fits standard 8 pin DIP socket.
Features:
- Low Cost.
- Completely interfaced for TTL.
- Low profile.
- Fits standard 8 pin DIP socket.
Datasheet
Technical Specifications
|
Product Category
|
Pulse Generators |
|
Product Number
|
DPG41 |
|
Product Name
|
Fixed TTL Delayed Pulse Generator |
|
Form Factor
|
PCB
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
32 to 122 F (0 to 50 C)
Minimum
100 MHz
Maximum
33000 MHz
View Details
Form Factor
Other Form Factor
Interface
Serial Interface
Minimum
0.0090 MHz
View Details