Data Connect Enterprise, Inc. High Speed Short Range Line Driver 1035 Series

Description
Features Sync Data Rates of 32, 56 and 64 kbps Distances up to 6 Miles (9.7Km) V.54 and V.52 Diagnostic Modes RS-232 or V.35 (RS-530) Versions Internal, External or Receive Recover Clocking Options Transformer Isolation and Surge Protection Overview The Model 1035 high speed short range modem supports synchronous data rates of 32, 56 and 64 Kbps, and distances up to 6 miles/9.7Km (19 AWG at 32 kbps) over two unconditioned twisted pair. Transmit clock options are internal, external and receive recover clock. Power from a 7.5V wall-mount transformer, the Model 1035 incorporates two V.54 test modes and a V.52 BER test pattern generator/detector. Five easy-to-read LED indicators monitor power, transmit data, carrier detect, test mode and test pattern. For protection against ground loops and transient surges, the Model 1035 incorporates both isolation transformers and Silicon Avalanche Diode surge suppressors. The Model 1035 is available in an RS-232/V.24 version and a CCITT V.35/ (RS-530) version, both supported on a DB-25 connector. Twisted pair connection are made using RJ-11 or RJ-45.
Description
Features Sync Data Rates of 32, 56 and 64 kbps Distances up to 6 Miles (9.7Km) V.54 and V.52 Diagnostic Modes RS-232 or V.35 (RS-530) Versions Internal, External or Receive Recover Clocking Options Transformer Isolation and Surge Protection Overview The Model 1035 high speed short range modem supports synchronous data rates of 32, 56 and 64 Kbps, and distances up to 6 miles/9.7Km (19 AWG at 32 kbps) over two unconditioned twisted pair. Transmit clock options are internal, external and receive recover clock. Power from a 7.5V wall-mount transformer, the Model 1035 incorporates two V.54 test modes and a V.52 BER test pattern generator/detector. Five easy-to-read LED indicators monitor power, transmit data, carrier detect, test mode and test pattern. For protection against ground loops and transient surges, the Model 1035 incorporates both isolation transformers and Silicon Avalanche Diode surge suppressors. The Model 1035 is available in an RS-232/V.24 version and a CCITT V.35/ (RS-530) version, both supported on a DB-25 connector. Twisted pair connection are made using RJ-11 or RJ-45.

Suppliers

Company
Product
Description
Supplier Links
High Speed Short Range Line Driver - 1035 Series - Data Connect Enterprise, Inc.
Olney, MD, USA
High Speed Short Range Line Driver
1035 Series
High Speed Short Range Line Driver 1035 Series
Features Sync Data Rates of 32, 56 and 64 kbps Distances up to 6 Miles (9.7Km) V.54 and V.52 Diagnostic Modes RS-232 or V.35 (RS-530) Versions Internal, External or Receive Recover Clocking Options Transformer Isolation and Surge Protection Overview The Model 1035 high speed short range modem supports synchronous data rates of 32, 56 and 64 Kbps, and distances up to 6 miles/9.7Km (19 AWG at 32 kbps) over two unconditioned twisted pair. Transmit clock options are internal, external and receive recover clock. Power from a 7.5V wall-mount transformer, the Model 1035 incorporates two V.54 test modes and a V.52 BER test pattern generator/detector. Five easy-to-read LED indicators monitor power, transmit data, carrier detect, test mode and test pattern. For protection against ground loops and transient surges, the Model 1035 incorporates both isolation transformers and Silicon Avalanche Diode surge suppressors. The Model 1035 is available in an RS-232/V.24 version and a CCITT V.35/ (RS-530) version, both supported on a DB-25 connector. Twisted pair connection are made using RJ-11 or RJ-45.

Features

  • Sync Data Rates of 32, 56 and 64 kbps
  • Distances up to 6 Miles (9.7Km)
  • V.54 and V.52 Diagnostic Modes
  • RS-232 or V.35 (RS-530) Versions
  • Internal, External or Receive Recover Clocking Options
  • Transformer Isolation and Surge Protection

Overview
The Model 1035 high speed short range modem supports synchronous data rates of 32, 56 and 64 Kbps, and distances up to 6 miles/9.7Km (19 AWG at 32 kbps) over two unconditioned twisted pair. Transmit clock options are internal, external and receive recover clock.

Power from a 7.5V wall-mount transformer, the Model 1035 incorporates two V.54 test modes and a V.52 BER test pattern generator/detector. Five easy-to-read LED indicators monitor power, transmit data, carrier detect, test mode and test pattern. For protection against ground loops and transient surges, the Model 1035 incorporates both isolation transformers and Silicon Avalanche Diode surge suppressors. The Model 1035 is available in an RS-232/V.24 version and a CCITT V.35/ (RS-530) version, both supported on a DB-25 connector. Twisted pair connection are made using RJ-11 or RJ-45.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Line Drivers
Product Number 1035 Series
Product Name High Speed Short Range Line Driver
Unlock Full Specs
to access all available technical data

Similar Products