Data Connect Enterprise, Inc. Asynchronous Short Range Line Driver 1000 Series

Description
Features Range to 17 Miles (27.4 Km) on 19 AWG @ 1200 bps Data Rates to 19,200 bps No AC Power or Batteries Needed External DCE/DTE Switch FCC Approved-Part 15 Class A Very Thin Case (.75/1.9cm) for Closely Spaced Computer Ports "S" Versions Have 600 Watts per Wire of Built-in Surge Protection Overview The Model 1000 async short range modem plugs directly into a DB-25 RS-232 port and support distances up to 17 miles (27.4 Km) on 19 AWG at 1200 bps over two unconditioned twisted pairs. Operating at data rates up to 19.2 kbps, this cost saving device does not require AC power or batteries to operate. The Model 1000 is DCE/DTE switchable, and is compatible with the Patton Model 1009 and 1015. The Model 1000S incorporates 600 Watts per wire of built-in Silicon Avalanche Diode surge protection.
Description
Features Range to 17 Miles (27.4 Km) on 19 AWG @ 1200 bps Data Rates to 19,200 bps No AC Power or Batteries Needed External DCE/DTE Switch FCC Approved-Part 15 Class A Very Thin Case (.75/1.9cm) for Closely Spaced Computer Ports "S" Versions Have 600 Watts per Wire of Built-in Surge Protection Overview The Model 1000 async short range modem plugs directly into a DB-25 RS-232 port and support distances up to 17 miles (27.4 Km) on 19 AWG at 1200 bps over two unconditioned twisted pairs. Operating at data rates up to 19.2 kbps, this cost saving device does not require AC power or batteries to operate. The Model 1000 is DCE/DTE switchable, and is compatible with the Patton Model 1009 and 1015. The Model 1000S incorporates 600 Watts per wire of built-in Silicon Avalanche Diode surge protection.

Suppliers

Company
Product
Description
Supplier Links
Asynchronous Short Range Line Driver - 1000 Series - Data Connect Enterprise, Inc.
Olney, MD, USA
Asynchronous Short Range Line Driver
1000 Series
Asynchronous Short Range Line Driver 1000 Series
Features Range to 17 Miles (27.4 Km) on 19 AWG @ 1200 bps Data Rates to 19,200 bps No AC Power or Batteries Needed External DCE/DTE Switch FCC Approved-Part 15 Class A Very Thin Case (.75/1.9cm) for Closely Spaced Computer Ports "S" Versions Have 600 Watts per Wire of Built-in Surge Protection Overview The Model 1000 async short range modem plugs directly into a DB-25 RS-232 port and support distances up to 17 miles (27.4 Km) on 19 AWG at 1200 bps over two unconditioned twisted pairs. Operating at data rates up to 19.2 kbps, this cost saving device does not require AC power or batteries to operate. The Model 1000 is DCE/DTE switchable, and is compatible with the Patton Model 1009 and 1015. The Model 1000S incorporates 600 Watts per wire of built-in Silicon Avalanche Diode surge protection.

Features

  • Range to 17 Miles (27.4 Km) on 19 AWG @ 1200 bps
  • Data Rates to 19,200 bps
  • No AC Power or Batteries Needed
  • External DCE/DTE Switch
  • FCC Approved-Part 15 Class A
  • Very Thin Case (.75/1.9cm) for Closely Spaced Computer Ports
  • "S" Versions Have 600 Watts per Wire of Built-in Surge Protection

Overview
The Model 1000 async short range modem plugs directly into a DB-25 RS-232 port and support distances up to 17 miles (27.4 Km) on 19 AWG at 1200 bps over two unconditioned twisted pairs. Operating at data rates up to 19.2 kbps, this cost saving device does not require AC power or batteries to operate. The Model 1000 is DCE/DTE switchable, and is compatible with the Patton Model 1009 and 1015. The Model 1000S incorporates 600 Watts per wire of built-in Silicon Avalanche Diode surge protection.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Line Drivers
Product Number 1000 Series
Product Name Asynchronous Short Range Line Driver
Unlock Full Specs
to access all available technical data

Similar Products