Dart Controls, Inc. DC Motor LM90T100

Description
The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent magnetic field (1/4 horsepower to 2 horsepower), NEMA56 C-face and bolt-on mounting, 1750 RPM base speed, U.L., C.S.A. and C.E. mark listed, provisions for mounting Dart's PU-E pick-up, available from stock. Shaft drilled and tapped to accept Dart PU-E Series encoder.
Datasheet
Description
The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent magnetic field (1/4 horsepower to 2 horsepower), NEMA56 C-face and bolt-on mounting, 1750 RPM base speed, U.L., C.S.A. and C.E. mark listed, provisions for mounting Dart's PU-E pick-up, available from stock. Shaft drilled and tapped to accept Dart PU-E Series encoder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - LM90T100 - Dart Controls, Inc.
Zionsville, IN, USA
DC Motor
LM90T100
DC Motor LM90T100
The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent magnetic field (1/4 horsepower to 2 horsepower), NEMA56 C-face and bolt-on mounting, 1750 RPM base speed, U.L., C.S.A. and C.E. mark listed, provisions for mounting Dart's PU-E pick-up, available from stock. Shaft drilled and tapped to accept Dart PU-E Series encoder.

The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent magnetic field (1/4 horsepower to 2 horsepower), NEMA56 C-face and bolt-on mounting, 1750 RPM base speed, U.L., C.S.A. and C.E. mark listed, provisions for mounting Dart's PU-E pick-up, available from stock.

Shaft drilled and tapped to accept Dart PU-E Series encoder.

Supplier's Site Datasheet

Technical Specifications

  Dart Controls, Inc.
Product Category DC Motors
Product Number LM90T100
Product Name DC Motor
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 1 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8814523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 11.5 In-lbs (13.27 kg-cm)
Gear Type Worm; Worm
View Details
FRAMELESS MOTOR - 57FSE10-D03210-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 15.43 in-oz/amp (109 mN-m/amp)
Output Power 0.1340 HP
View Details
 - PBL.1238 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details