Dapra Corporation Grinding Spindle T 27-65

Description
Pneumatic grinding spindles with oil-free turbine motor Oil-free operation means no oil mist on the workpiece High speeds, optimized for each tool, guarantee perfect grinding and milling patterns Very accurate concentric running Low noise level The T 29-100 and T 27-65 turbine grinders are characterized by exceptional wear resistance and a long service life in continuous operation Wrench set included All collets in the ZG 5 series are available with diameters from 1 to 3 mm in increments of 0.5 mm; 3/32" and 1/8" sizes are also available. Other sizes available by request.
Description
Pneumatic grinding spindles with oil-free turbine motor Oil-free operation means no oil mist on the workpiece High speeds, optimized for each tool, guarantee perfect grinding and milling patterns Very accurate concentric running Low noise level The T 29-100 and T 27-65 turbine grinders are characterized by exceptional wear resistance and a long service life in continuous operation Wrench set included All collets in the ZG 5 series are available with diameters from 1 to 3 mm in increments of 0.5 mm; 3/32" and 1/8" sizes are also available. Other sizes available by request.

Suppliers

Company
Product
Description
Supplier Links
Grinding Spindle - T 27-65 - Dapra Corporation
Bloomfield, CT, USA
Grinding Spindle
T 27-65
Grinding Spindle T 27-65
Pneumatic grinding spindles with oil-free turbine motor Oil-free operation means no oil mist on the workpiece High speeds, optimized for each tool, guarantee perfect grinding and milling patterns Very accurate concentric running Low noise level The T 29-100 and T 27-65 turbine grinders are characterized by exceptional wear resistance and a long service life in continuous operation Wrench set included All collets in the ZG 5 series are available with diameters from 1 to 3 mm in increments of 0.5 mm; 3/32" and 1/8" sizes are also available. Other sizes available by request.

Pneumatic grinding spindles with oil-free turbine motor

  • Oil-free operation means no oil mist on the workpiece
  • High speeds, optimized for each tool, guarantee perfect grinding and milling patterns
  • Very accurate concentric running
  • Low noise level
  • The T 29-100 and T 27-65 turbine grinders are characterized by exceptional wear resistance and a long service life in continuous operation
  • Wrench set included

All collets in the ZG 5 series are available with diameters from 1 to 3 mm in increments of 0.5 mm; 3/32" and 1/8" sizes are also available. Other sizes available by request.

Supplier's Site

Technical Specifications

  Dapra Corporation
Product Category Machine Tool Spindles
Product Number T 27-65
Product Name Grinding Spindle
Configuration Cartridge
Operating Speed 65000 rpm
Drive Pneumatic
Application Grinding; Milling
Unlock Full Specs
to access all available technical data

Similar Products

Direct-Drive Spindle - ABS2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Drive Direct; Motorized
Application Data Storage, Wafer Processing, Diamond Turning, and Imaging
View Details
Pnuematic Screwdriver Spindle - MINIMAT - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Operating Speed 190 to 1500 rpm
Torque 3 to 593 In-lbs (3.06 to 684 kg-cm)
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details