SRH 10-12/2 comes with a rigid spindle bearing set for brushing.
The machines in the SRH product line are all equipped with a lever valve safety device.
Dapra Corporation | |
---|---|
Product Category | Grinders and Grinding Machines |
Product Number | SRH 10-12/2 |
Product Name | Heavy Duty Grinder |
Type | Grinder; DieGrinder |
Mounting | Handheld; Portable |
Applications / Materials Abraded | Clean / Surface Prep; Metal |
Rotary Speed | 12000 rpm |