Glebar Company Inc. Super Precision Infeed / Thrufeed Centerless Grinder GT-610

Description
What makes this Centerless grinder unique is the use of the 8-5/8" *(219mm) wide grinding wheel, equipped with super precision hollow roller bearings, which results in more efficient cutting, superior surface, longer dress and wheel life. A 6" (152mm) diameter 8-5/8" wide regulating wheel also equipped with super precision hollow roller bearings provide robust control on material being ground. This machine is equipped with a 9" (228mm) diameter grinding wheel. Recent test grinding 12 foot 1" titanium bar-stock resulted in total tolerance of 0.0005", with material removal of 0.006" per pass. Diameter roundness measures of 0.000050"(0.001mm) are easily achieved on this machine. Touch screen Computer interface controls stepper motor driven upper slide for extreme slide positioning. A laser gauge is can be tied into the computer controls which sends back dimension to the controls which automatically compensates for size variation. The system's two independent slides, which control the regulating wheel and the blade that holds the part being ground in place respectively, provide significantly easier set up than competing systems on which the two slides are latched together. KEY FEATURES 6" diameter regulating wheel x 10" wide 10" diameter grinding wheel x 8-5/8 wide running up to 9400 SFM Super precision regulating housing. NEMA 4 Rated 10" TFT touch screen controls 15 HP Work wheel spindle motor. Variable speed AC Programmable spindle drive 0.1 Micron feedback glass scale on upper and lower ball screw driven slides Interface with gauging device for auto size compensation. Multiple programmable grind zones. Super precision hollow roller bearings assemblies on both regulating and grinding wheels. Stationary and removable template tracing dressers for both wheels. Built in infeed and thrufeed cycles with programable inputs and positioning.
Description
What makes this Centerless grinder unique is the use of the 8-5/8" *(219mm) wide grinding wheel, equipped with super precision hollow roller bearings, which results in more efficient cutting, superior surface, longer dress and wheel life. A 6" (152mm) diameter 8-5/8" wide regulating wheel also equipped with super precision hollow roller bearings provide robust control on material being ground. This machine is equipped with a 9" (228mm) diameter grinding wheel. Recent test grinding 12 foot 1" titanium bar-stock resulted in total tolerance of 0.0005", with material removal of 0.006" per pass. Diameter roundness measures of 0.000050"(0.001mm) are easily achieved on this machine. Touch screen Computer interface controls stepper motor driven upper slide for extreme slide positioning. A laser gauge is can be tied into the computer controls which sends back dimension to the controls which automatically compensates for size variation. The system's two independent slides, which control the regulating wheel and the blade that holds the part being ground in place respectively, provide significantly easier set up than competing systems on which the two slides are latched together. KEY FEATURES 6" diameter regulating wheel x 10" wide 10" diameter grinding wheel x 8-5/8 wide running up to 9400 SFM Super precision regulating housing. NEMA 4 Rated 10" TFT touch screen controls 15 HP Work wheel spindle motor. Variable speed AC Programmable spindle drive 0.1 Micron feedback glass scale on upper and lower ball screw driven slides Interface with gauging device for auto size compensation. Multiple programmable grind zones. Super precision hollow roller bearings assemblies on both regulating and grinding wheels. Stationary and removable template tracing dressers for both wheels. Built in infeed and thrufeed cycles with programable inputs and positioning.

Suppliers

Company
Product
Description
Supplier Links
Super Precision Infeed / Thrufeed Centerless Grinder - GT-610 - Glebar Company Inc.
Franklin Lakes, NJ, USA
Super Precision Infeed / Thrufeed Centerless Grinder
GT-610
Super Precision Infeed / Thrufeed Centerless Grinder GT-610
What makes this Centerless grinder unique is the use of the 8-5/8" *(219mm) wide grinding wheel, equipped with super precision hollow roller bearings, which results in more efficient cutting, superior surface, longer dress and wheel life. A 6" (152mm) diameter 8-5/8" wide regulating wheel also equipped with super precision hollow roller bearings provide robust control on material being ground. This machine is equipped with a 9" (228mm) diameter grinding wheel. Recent test grinding 12 foot 1" titanium bar-stock resulted in total tolerance of 0.0005", with material removal of 0.006" per pass. Diameter roundness measures of 0.000050"(0.001mm) are easily achieved on this machine. Touch screen Computer interface controls stepper motor driven upper slide for extreme slide positioning. A laser gauge is can be tied into the computer controls which sends back dimension to the controls which automatically compensates for size variation. The system's two independent slides, which control the regulating wheel and the blade that holds the part being ground in place respectively, provide significantly easier set up than competing systems on which the two slides are latched together. KEY FEATURES 6" diameter regulating wheel x 10" wide 10" diameter grinding wheel x 8-5/8 wide running up to 9400 SFM Super precision regulating housing. NEMA 4 Rated 10" TFT touch screen controls 15 HP Work wheel spindle motor. Variable speed AC Programmable spindle drive 0.1 Micron feedback glass scale on upper and lower ball screw driven slides Interface with gauging device for auto size compensation. Multiple programmable grind zones. Super precision hollow roller bearings assemblies on both regulating and grinding wheels. Stationary and removable template tracing dressers for both wheels. Built in infeed and thrufeed cycles with programable inputs and positioning.

What makes this Centerless grinder unique is the use of the 8-5/8" *(219mm) wide grinding wheel, equipped with super precision hollow roller bearings, which results in more efficient cutting, superior surface, longer dress and wheel life. A 6" (152mm) diameter 8-5/8" wide regulating wheel also equipped with super precision hollow roller bearings provide robust control on material being ground. This machine is equipped with a 9" (228mm) diameter grinding wheel.
Recent test grinding 12 foot 1" titanium bar-stock resulted in total tolerance of 0.0005", with material removal of 0.006" per pass. Diameter roundness measures of 0.000050"(0.001mm) are easily achieved on this machine.
Touch screen Computer interface controls stepper motor driven upper slide for extreme slide positioning. A laser gauge is can be tied into the computer controls which sends back dimension to the controls which automatically compensates for size variation. The system's two independent slides, which control the regulating wheel and the blade that holds the part being ground in place respectively, provide significantly easier set up than competing systems on which the two slides are latched together.

KEY FEATURES

  • 6" diameter regulating wheel x 10" wide
  • 10" diameter grinding wheel x 8-5/8 wide running up to 9400 SFM
  • Super precision regulating housing.
  • NEMA 4 Rated 10" TFT touch screen controls
  • 15 HP Work wheel spindle motor.
  • Variable speed AC Programmable spindle drive
  • 0.1 Micron feedback glass scale on upper and lower ball screw driven slides
  • Interface with gauging device for auto size compensation.
  • Multiple programmable grind zones.
  • Super precision hollow roller bearings assemblies on both regulating and grinding wheels.
  • Stationary and removable template tracing dressers for both wheels.
  • Built in infeed and thrufeed cycles with programable inputs and positioning.
Supplier's Site

Technical Specifications

  Glebar Company Inc.
Product Category Grinders and Grinding Machines
Product Number GT-610
Product Name Super Precision Infeed / Thrufeed Centerless Grinder
Type Grinder; Centerless Throughfeed; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal
Rotary Speed 2375 rpm
Power 15 HP
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Air Grinde, Angle -  - DEPRAG, Inc.
Specs
Type Grinder; AngleGrinder; Rotary Surface Grinder (e.g., Blanchard)
Mounting Handheld
Applications / Materials Abraded Metal
View Details
Ferris Wheel Grinder - FW-9D - Glebar Company Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Cylindrical; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Metal; Plastics or Composites; Rolls; Wet Grinding (optional feature); Rubber
View Details