Dapra Corporation Robot System with Deflection RWA 5-12

Description
Deflection force is continuously adjustable via compressed air adjustment Compressed air applied to the piston ensures that the tool always returns to its starting position at the fixed stop following a deflection.
Description
Deflection force is continuously adjustable via compressed air adjustment Compressed air applied to the piston ensures that the tool always returns to its starting position at the fixed stop following a deflection.

Suppliers

Company
Product
Description
Supplier Links
Robot System with Deflection - RWA 5-12 - Dapra Corporation
Bloomfield, CT, USA
Robot System with Deflection
RWA 5-12
Robot System with Deflection RWA 5-12
Deflection force is continuously adjustable via compressed air adjustment Compressed air applied to the piston ensures that the tool always returns to its starting position at the fixed stop following a deflection.
  • Deflection force is continuously adjustable via compressed air adjustment
  • Compressed air applied to the piston ensures that the tool always returns to its starting position at the fixed stop following a deflection.
Supplier's Site

Technical Specifications

  Dapra Corporation
Product Category Machine Tool Spindles
Product Number RWA 5-12
Product Name Robot System with Deflection
Operating Speed 12000 rpm
Power 400 HP
Drive Pneumatic
Application Grinding; Chop Spindle
Unlock Full Specs
to access all available technical data

Similar Products

Direct-Drive Spindle - ABS2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Drive Direct; Motorized
Application Data Storage, Wafer Processing, Diamond Turning, and Imaging
View Details
Spindle for Sensor Screwdrivers -  - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Torque 0 to 708 In-lbs (0.5102 to 816 kg-cm)
Drive Motorized
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details