HSD S.p.A. HS300

Description
TECHNICAL SPECIFICATIONS “A” Axis Rotation +100° / -40° “C” Axis Rotation ±220° Servomotors HSD “A” and “C” Axis Torque 480Nm Weight 50Kg Electrospindles available ES368 Power S1-S6 9kW-11kW Syncronous Power S1-S6 7kW-8,7kW Asyncronous Max RPM 20.000 Electrospindles Taper HSK F63
Description
TECHNICAL SPECIFICATIONS “A” Axis Rotation +100° / -40° “C” Axis Rotation ±220° Servomotors HSD “A” and “C” Axis Torque 480Nm Weight 50Kg Electrospindles available ES368 Power S1-S6 9kW-11kW Syncronous Power S1-S6 7kW-8,7kW Asyncronous Max RPM 20.000 Electrospindles Taper HSK F63

Suppliers

Company
Product
Description
Supplier Links
 - HS300 - HSD S.p.A.
Pesaro, Italy
TECHNICAL SPECIFICATIONS “A” Axis Rotation +100° / -40° “C” Axis Rotation ±220° Servomotors HSD “A” and “C” Axis Torque 480Nm Weight 50Kg Electrospindles available ES368 Power S1-S6 9kW-11kW Syncronous Power S1-S6 7kW-8,7kW Asyncronous Max RPM 20.000 Electrospindles Taper HSK F63

TECHNICAL SPECIFICATIONS

“A” Axis Rotation +100° / -40°

“C” Axis Rotation ±220°

Servomotors HSD

“A” and “C” Axis Torque 480Nm

Weight 50Kg

Electrospindles available ES368

Power S1-S6 9kW-11kW Syncronous

Power S1-S6 7kW-8,7kW Asyncronous

Max RPM 20.000

Electrospindles Taper HSK F63

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number HS300
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - ES915 - H6161H0752 - HSD S.p.A.
Specs
Power 1 to 10 HP
Design Units Metric
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
Special Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Drive Gear
Application Test (optional feature); Specialty
Features AutoBalance (optional feature)
View Details