Dapra Corporation Robot System with Deflection RWA 2-22

Description
Deflection force is continuously adjustable via compressed air adjustment Compressed air applied to the piston ensures that the tool always returns to its starting position at the fixed stop following a deflection.
Description
Deflection force is continuously adjustable via compressed air adjustment Compressed air applied to the piston ensures that the tool always returns to its starting position at the fixed stop following a deflection.

Suppliers

Company
Product
Description
Supplier Links
Robot System with Deflection - RWA 2-22 - Dapra Corporation
Bloomfield, CT, USA
Robot System with Deflection
RWA 2-22
Robot System with Deflection RWA 2-22
Deflection force is continuously adjustable via compressed air adjustment Compressed air applied to the piston ensures that the tool always returns to its starting position at the fixed stop following a deflection.
  • Deflection force is continuously adjustable via compressed air adjustment
  • Compressed air applied to the piston ensures that the tool always returns to its starting position at the fixed stop following a deflection.
Supplier's Site

Technical Specifications

  Dapra Corporation
Product Category Machine Tool Spindles
Product Number RWA 2-22
Product Name Robot System with Deflection
Operating Speed 22000 rpm
Power 300 HP
Drive Pneumatic
Application Grinding; Chop Spindle
Unlock Full Specs
to access all available technical data

Similar Products

Custom Mechanical Bearing Spindles -  - ABTech, Inc.
Specs
Configuration Foot Mounted; Flange, or Thermal Mounting
Drive Direct; Motorized
Application Grinding; Optical Scanning, Aerospace, Automotive, Aviation, Bearings, Energy, Land & Marine, Optics, Semiconductor
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
 - H630218700 (HSK F63) Available with SCM coupling - HSD S.p.A.
Specs
Operating Speed 10000 rpm
Design Units Metric
Size 7.09 inch (180 mm)
View Details