Dapra Corporation IC Toroid Cutting Tools R6: 3/4" Insert Cutting Tools

Description
1.250" shank dia. cutters and smaller are available in limited supply without Weldon Flats.
Description
1.250" shank dia. cutters and smaller are available in limited supply without Weldon Flats.

Suppliers

Company
Product
Description
Supplier Links
IC Toroid Cutting Tools - R6: 3/4
Bloomfield, CT, USA
IC Toroid Cutting Tools
R6: 3/4" Insert Cutting Tools
IC Toroid Cutting Tools R6: 3/4" Insert Cutting Tools
1.250" shank dia. cutters and smaller are available in limited supply without Weldon Flats.

1.250" shank dia. cutters and smaller are available in limited supply without Weldon Flats.

Supplier's Site

Technical Specifications

  Dapra Corporation
Product Category Cutting Tool Inserts
Product Number R6: 3/4" Insert Cutting Tools
Product Name IC Toroid Cutting Tools
Application Milling
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
55° Diamond Insert - DNGN-433 - Greenleaf Corporation
Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 55°
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details