With up to 1,000 possible settings, the Multi 4 can mark numbers, letters, logos, special characters and Data Matrix Codes of varying heights and depths. The machine can mark several characters per second and, since the characters are indented into the material, the marking is permanent.
The Multi 4 is made up of two parts: a mechanical marking head and an electronic numerical controller. Lightweight and simple to operate, the system is ready to use right out of the box. Its optional integrated battery makes it fully stand-alone. The Multi 4's character fonts comply with aeronautical and automotive industry standards.
Multipurpose: The same tool can be used to mark both the smallest and the largest pieces.
Flexible: Only a few seconds to change from a bench-top fixed tool to a hand-held marking gun.
Easy to Use: User friendly, fast and easy to operate.
Easy Upgrades: Add-on peripherals allow you to do even more
| Dapra Corporation | |
|---|---|
| Product Category | Barcode Printers |
| Product Number | Multi 4 C Combo 2-in-1 Model |
| Product Name | Multi 4 Dot Peen Marking Solutions |
| Bar / Matrix Code Symbologies | VeriCode/DataMatrix |