Advanced Poly-Packaging, Inc. Continuous Inline Thermal Printer Ti-1000Z-RAP

Description
Advanced Poly-Packaging has the right printer for your job! The latest in print head technology! The printer incorporates Zebra's latest Higher Performance series print engine. Integrated into the bagging operation with touch screen control, it has the graphic capability to print bar codes, texts, lines, logos, and other custom graphics directly on the poly bag. Need even faster printing? Try Advanced Poly's Roll-A-Print "fast" printer. Up to 80 bags per minute! Bags feed continuously through the print head at 10" per second for outstanding print quality. Standard Features: Full color 7 inch touch screen with user friendly programming (controlled through the T-1000 touch screen) Job save/recall recipe management with USB backup Up-time/Down-time reporting with detailed downtime indicators Auxiliary communications with networking capability Preset, totalizing and maintenance counters Point of use water filter to remove 99.9% of water from airlines
Datasheet
Description
Advanced Poly-Packaging has the right printer for your job! The latest in print head technology! The printer incorporates Zebra's latest Higher Performance series print engine. Integrated into the bagging operation with touch screen control, it has the graphic capability to print bar codes, texts, lines, logos, and other custom graphics directly on the poly bag. Need even faster printing? Try Advanced Poly's Roll-A-Print "fast" printer. Up to 80 bags per minute! Bags feed continuously through the print head at 10" per second for outstanding print quality. Standard Features: Full color 7 inch touch screen with user friendly programming (controlled through the T-1000 touch screen) Job save/recall recipe management with USB backup Up-time/Down-time reporting with detailed downtime indicators Auxiliary communications with networking capability Preset, totalizing and maintenance counters Point of use water filter to remove 99.9% of water from airlines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Inline Thermal Printer - Ti-1000Z-RAP - Advanced Poly-Packaging, Inc.
Akron, OH, United States
Continuous Inline Thermal Printer
Ti-1000Z-RAP
Continuous Inline Thermal Printer Ti-1000Z-RAP
Advanced Poly-Packaging has the right printer for your job! The latest in print head technology! The printer incorporates Zebra's latest Higher Performance series print engine. Integrated into the bagging operation with touch screen control, it has the graphic capability to print bar codes, texts, lines, logos, and other custom graphics directly on the poly bag. Need even faster printing? Try Advanced Poly's Roll-A-Print "fast" printer. Up to 80 bags per minute! Bags feed continuously through the print head at 10" per second for outstanding print quality. Standard Features: Full color 7 inch touch screen with user friendly programming (controlled through the T-1000 touch screen) Job save/recall recipe management with USB backup Up-time/Down-time reporting with detailed downtime indicators Auxiliary communications with networking capability Preset, totalizing and maintenance counters Point of use water filter to remove 99.9% of water from airlines

Advanced Poly-Packaging has the right printer for your job! The latest in print head technology! The printer incorporates Zebra's latest Higher Performance series print engine. Integrated into the bagging operation with touch screen control, it has the graphic capability to print bar codes, texts, lines, logos, and other custom graphics directly on the poly bag.

Need even faster printing? Try Advanced Poly's Roll-A-Print "fast" printer. Up to 80 bags per minute! Bags feed continuously through the print head at 10" per second for outstanding print quality.

Standard Features:

  • Full color 7 inch touch screen with user friendly programming (controlled through the T-1000 touch screen)
  • Job save/recall recipe management with USB backup
  • Up-time/Down-time reporting with detailed downtime indicators
  • Auxiliary communications with networking capability
  • Preset, totalizing and maintenance counters
  • Point of use water filter to remove 99.9% of water from airlines
Supplier's Site Datasheet

Technical Specifications

  Advanced Poly-Packaging, Inc.
Product Category Barcode Printers
Product Number Ti-1000Z-RAP
Product Name Continuous Inline Thermal Printer
Mounting Options Stand-alone
Features Programmable
Technology Direct Thermal; Thermal Transfer
Media Handling Plastics
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
Laser Printer - L5535 - Printronix, Inc.
Printronix, Inc.
Specs
Mounting Options Stand-alone
Technology LaserPrinter
Media Handling Paper; Fan Fold (Continuous)
View Details
Inline Thermal Printer - Ti-1000ZR - Advanced Poly-Packaging, Inc.
Advanced Poly-Packaging, Inc.
Specs
Mounting Options Stand-alone
Features Programmable
Technology Direct Thermal; Thermal Transfer
View Details