Dantona Industries, Inc. Lithium Ion Battery, 11.1V, 4.8Ah; Battery Voltage Dantona Industries VGP-BPS2

Description
LITHIUM ION BATTERY, 11.1V, 4.8AH; Battery Voltage:11.1V; Battery Technology:Lithium Ion; Battery Capacity:4.8Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:19.5mm; Pack Quantity:1 RoHS Compliant: NA
Description
LITHIUM ION BATTERY, 11.1V, 4.8AH; Battery Voltage:11.1V; Battery Technology:Lithium Ion; Battery Capacity:4.8Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:19.5mm; Pack Quantity:1 RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Ion Battery, 11.1V, 4.8Ah; Battery Voltage Dantona Industries - 14N3453 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Ion Battery, 11.1V, 4.8Ah; Battery Voltage Dantona Industries
14N3453
Lithium Ion Battery, 11.1V, 4.8Ah; Battery Voltage Dantona Industries 14N3453
LITHIUM ION BATTERY, 11.1V, 4.8AH; Battery Voltage:11.1V; Battery Technology:Lithium Ion; Battery Capacity:4.8Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:19.5mm; Pack Quantity:1 RoHS Compliant: NA

LITHIUM ION BATTERY, 11.1V, 4.8AH; Battery Voltage:11.1V; Battery Technology:Lithium Ion; Battery Capacity:4.8Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:19.5mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N3453
Product Name Lithium Ion Battery, 11.1V, 4.8Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

24V Lithium SAFEFlex Material Handling Batteries - FBP-1468 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 6 inch (152 mm)
View Details
Button Batteries - 1834283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Lir1025
Capacity 0.0060 ampere-hr
Width / Diameter 0.3937 inch (10 mm)
View Details
EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details