Dantona Industries, Inc. Battery; 4 Pack AAA Everyday PrechargedCarded ULGED4AAA

Description
Ready to use right out of the pack just like regular batteries. Will keep their charge for up to 6+ months in low power consumption devices such as remote controls, clocks, flashlights, and other common household applications. Holds 80 of charge after 12 months when not in use. Replaces disposables in every application without sacrificing performance. Can be charged as many as 500 times, or up to three years.One rechargeable battery can keep up to 1,000 disposable alkaline batteries out of landfillsCan be recycled through the Rechargeable Battery Recycling Corporation (RBRC) programPackaged in eco-friendly materials, including post-consumer recycled cardboard and recyclable PET plasticEveryday Rechargeables include 3 Year Limited Warranty
Description
Ready to use right out of the pack just like regular batteries. Will keep their charge for up to 6+ months in low power consumption devices such as remote controls, clocks, flashlights, and other common household applications. Holds 80 of charge after 12 months when not in use. Replaces disposables in every application without sacrificing performance. Can be charged as many as 500 times, or up to three years.One rechargeable battery can keep up to 1,000 disposable alkaline batteries out of landfillsCan be recycled through the Rechargeable Battery Recycling Corporation (RBRC) programPackaged in eco-friendly materials, including post-consumer recycled cardboard and recyclable PET plasticEveryday Rechargeables include 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
Battery; 4 Pack AAA Everyday PrechargedCarded - 70157542 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; 4 Pack AAA Everyday PrechargedCarded
70157542
Battery; 4 Pack AAA Everyday PrechargedCarded 70157542
Ready to use right out of the pack just like regular batteries. Will keep their charge for up to 6+ months in low power consumption devices such as remote controls, clocks, flashlights, and other common household applications. Holds 80 of charge after 12 months when not in use. Replaces disposables in every application without sacrificing performance. Can be charged as many as 500 times, or up to three years.One rechargeable battery can keep up to 1,000 disposable alkaline batteries out of landfillsCan be recycled through the Rechargeable Battery Recycling Corporation (RBRC) programPackaged in eco-friendly materials, including post-consumer recycled cardboard and recyclable PET plasticEveryday Rechargeables include 3 Year Limited Warranty

Ready to use right out of the pack just like regular batteries. Will keep their charge for up to 6+ months in low power consumption devices such as remote controls, clocks, flashlights, and other common household applications. Holds 80 of charge after 12 months when not in use. Replaces disposables in every application without sacrificing performance. Can be charged as many as 500 times, or up to three years.One rechargeable battery can keep up to 1,000 disposable alkaline batteries out of landfillsCan be recycled through the Rechargeable Battery Recycling Corporation (RBRC) programPackaged in eco-friendly materials, including post-consumer recycled cardboard and recyclable PET plasticEveryday Rechargeables include 3 Year Limited Warranty

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70157542
Product Name Battery; 4 Pack AAA Everyday PrechargedCarded
Secondary Batteries Nickel-metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1443-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 735 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
Speciality Size Rechargeable Batteries - 1834300 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Capacity 0.8200 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details