Dantona Industries, Inc. Nickel Metal Hydride-Nimh Battery, 1.2V, 2.1Mah; Battery Voltage Ultralast Green ULGED4AA

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 2.1MAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.1Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Height:50.5mmRoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 2.1MAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.1Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Height:50.5mmRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 1.2V, 2.1Mah; Battery Voltage Ultralast Green - 01T1112 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 1.2V, 2.1Mah; Battery Voltage Ultralast Green
01T1112
Nickel Metal Hydride-Nimh Battery, 1.2V, 2.1Mah; Battery Voltage Ultralast Green 01T1112
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 2.1MAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.1Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Height:50.5mmRoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 2.1MAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.1Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Height:50.5mmRoHS Compliant: NA

Supplier's Site Datasheet
Battery; 4 Pack AA Everyday Precharged Carded - 70157539 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; 4 Pack AA Everyday Precharged Carded
70157539
Battery; 4 Pack AA Everyday Precharged Carded 70157539
Ready to use right out of the pack just like regular batteries. Will keep their charge for up to 6+ months in low power consumption devices such as remote controls, clocks, flashlights, and other common household applications. Holds 80 of charge after 12 months when not in use. Replaces disposables in every application without sacrificing performance. Can be charged as many as 500 times, or up to three years.One rechargeable battery can keep up to 1,000 disposable alkaline batteries out of landfillsCan be recycled through the Rechargeable Battery Recycling Corporation (RBRC) programPackaged in eco-friendly materials, including post-consumer recycled cardboard and recyclable PET plasticEveryday Rechargeables include 3 Year Limited Warranty

Ready to use right out of the pack just like regular batteries. Will keep their charge for up to 6+ months in low power consumption devices such as remote controls, clocks, flashlights, and other common household applications. Holds 80 of charge after 12 months when not in use. Replaces disposables in every application without sacrificing performance. Can be charged as many as 500 times, or up to three years.One rechargeable battery can keep up to 1,000 disposable alkaline batteries out of landfillsCan be recycled through the Rechargeable Battery Recycling Corporation (RBRC) programPackaged in eco-friendly materials, including post-consumer recycled cardboard and recyclable PET plasticEveryday Rechargeables include 3 Year Limited Warranty

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number 01T1112 70157539
Product Name Nickel Metal Hydride-Nimh Battery, 1.2V, 2.1Mah; Battery Voltage Ultralast Green Battery; 4 Pack AA Everyday Precharged Carded
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride Nickel-metal Hydride
Standard Cylindrical Battery Sizes AA; AA 2/3AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

24V Industrial Swappable Battery (2440) -  - Green Cubes Technology
Specs
Voltage 25.6 volts
Capacity 40 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details