Dantona Industries, Inc. Nickel Metal Hydride-Nimh Battery, 1.2V, 1200Mah; Battery Voltage Ultralast Green ULGED2AA

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 1200mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.1Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Width:- RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 1200mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.1Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 1.2V, 1200Mah; Battery Voltage Ultralast Green - 01T1110 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 1.2V, 1200Mah; Battery Voltage Ultralast Green
01T1110
Nickel Metal Hydride-Nimh Battery, 1.2V, 1200Mah; Battery Voltage Ultralast Green 01T1110
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 1200mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.1Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Width:- RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 1200mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.1Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 01T1110
Product Name Nickel Metal Hydride-Nimh Battery, 1.2V, 1200Mah; Battery Voltage Ultralast Green
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1441 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 315 ampere-hr
Width / Diameter 12.75 inch (324 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details