Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 1.2V 110Mah; Battery Voltage Dantona Industries N-110AA

Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V 110mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:110mAh; Battery Size Code:N; Battery Terminals:Connector; External Diameter:14.5mm; External Height:17.5mm; Weight:-RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V 110mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:110mAh; Battery Size Code:N; Battery Terminals:Connector; External Diameter:14.5mm; External Height:17.5mm; Weight:-RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 1.2V 110Mah; Battery Voltage Dantona Industries - 16C0036 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 1.2V 110Mah; Battery Voltage Dantona Industries
16C0036
Nickel Cadmium-Nicad Battery, 1.2V 110Mah; Battery Voltage Dantona Industries 16C0036
NICKEL CADMIUM-NICAD BATTERY, 1.2V 110mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:110mAh; Battery Size Code:N; Battery Terminals:Connector; External Diameter:14.5mm; External Height:17.5mm; Weight:-RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 1.2V 110mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:110mAh; Battery Size Code:N; Battery Terminals:Connector; External Diameter:14.5mm; External Height:17.5mm; Weight:-RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 16C0036
Product Name Nickel Cadmium-Nicad Battery, 1.2V 110Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes N
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Rechargeable Battery Packs - 2889540 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 3.7 volts
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details