Dantona Industries, Inc. Battery, Bobbin, 2.6Ah, 3.6V, Aa; Battery Voltage Dantona Industries LS14500W

Description
BATTERY, BOBBIN, 2.6AH, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.6Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.55mm RoHS Compliant: NA
Datasheet
Description
BATTERY, BOBBIN, 2.6AH, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.6Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.55mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Bobbin, 2.6Ah, 3.6V, Aa; Battery Voltage Dantona Industries - 92T7577 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Bobbin, 2.6Ah, 3.6V, Aa; Battery Voltage Dantona Industries
92T7577
Battery, Bobbin, 2.6Ah, 3.6V, Aa; Battery Voltage Dantona Industries 92T7577
BATTERY, BOBBIN, 2.6AH, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.6Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.55mm RoHS Compliant: NA

BATTERY, BOBBIN, 2.6AH, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.6Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.55mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 92T7577
Product Name Battery, Bobbin, 2.6Ah, 3.6V, Aa; Battery Voltage Dantona Industries
Primary Batteries Lithium Thionyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1468 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 6 inch (152 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details