Manufacturer:
Product Category: 3V Coin , Battery
Rechargeable/Non Rechargeable:
Output Voltage: 3V
Capacity: 290mAh
Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR)
Cell Type: Coin Cell
Cell Size:
Number of Cells: 1
Termination style: Pressure
Height: 0.8
Length: 0.2
Width:
Weight: 0.2 oz
| Dantona Industries, Inc. | |
|---|---|
| Product Category | Batteries |
| Product Number | LITH-55 |
| Product Name | 3V Coin - Battery |
| Primary Batteries | Lithium / Manganese Dioxide |
| Standard Cylindrical Battery Sizes | Coin Cell |
| Specialty Cells | Coin Cell or Button Cell |
| Voltage | 3 volts |