Manufacturer:
Product Category: Battery
Rechargeable/Non Rechargeable:
Output Voltage: 6V
Capacity: 1300mAh
Battery Chemistry: Lithium
Cell Type: CRP2
Cell Size:
Number of Cells: 2
Termination style: Pressure
Height: 0.8
Length: 1.4
Width: 1.3
Weight: 1.4 oz
Ultralast CRP2 Lithium Battery 6V 1300m
| Dantona Industries, Inc. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Batteries | Batteries |
| Product Number | LITH-18 | LITH-18 |
| Product Name | Battery | Batteries |
| Standard Cylindrical Battery Sizes | CRP2 | |
| Voltage | 6 volts | |
| Capacity | 1.3 ampere-hr | |
| Width / Diameter | 1.3 inch (33.02 mm) |