Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
DANTONA INDUSTRIES, INC.
LCPLC-702 -- BATTERIES
Dantona Industries, Inc.
Batteries
LCPLC-702
Description
Mitsubishi ER6VCT Lithium Battery 3.6V
Request a Quote
Email Supplier
Description
Mitsubishi ER6VCT Lithium Battery 3.6V
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Batteries
LCPLC-702
Batteries
LCPLC-702
Mitsubishi ER6VCT Lithium Battery 3.6V
Mitsubishi ER6VCT Lithium Battery 3.6V
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Batteries
Product Number
LCPLC-702
Product Name
Batteries
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
RS Components, Ltd.
Rechargeable Battery Packs
1828653
Specs
Specialty Cells
Battery Packs and Assemblies
Capacity
7.5 ampere-hr
Operating Temperature
140 F (60 C)
View Details
AgozTech LLC
Honeywell Mobile Computer Replacement Battery – High-Capacity Rechargeable Power by AGOZ
AG-CK75BTR_HW-GBSC
View Details
Advantech
For AIM-58, 65, 68, 75S, 75H, 78S and 78H
AIM-BAT0-0252
Specs
Width / Diameter
3.86 inch (98 mm)
Depth
0.2559 inch (6.5 mm)
Height
3.33 inch (84.5 mm)
View Details
Green Cubes Technology
SAFEFlex GSE Batteries
FBP-1441-24V
Specs
Voltage
24 volts
Capacity
315 ampere-hr
Width / Diameter
12.75 inch (324 mm)
View Details