Dantona Industries, Inc. Rechargeable Battery, 4.8V, 1Ah; Battery Voltage Dantona Industries KR1.0AA-4SP

Description
RECHARGEABLE BATTERY, 4.8V, 1AH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1Ah; Battery Size Code:AA; Battery Terminals:Wire Leads; External Diameter:-; External Height:15.24mm; External Width:50.8mm RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 4.8V, 1AH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1Ah; Battery Size Code:AA; Battery Terminals:Wire Leads; External Diameter:-; External Height:15.24mm; External Width:50.8mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 4.8V, 1Ah; Battery Voltage Dantona Industries - 65T0929 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 4.8V, 1Ah; Battery Voltage Dantona Industries
65T0929
Rechargeable Battery, 4.8V, 1Ah; Battery Voltage Dantona Industries 65T0929
RECHARGEABLE BATTERY, 4.8V, 1AH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1Ah; Battery Size Code:AA; Battery Terminals:Wire Leads; External Diameter:-; External Height:15.24mm; External Width:50.8mm RoHS Compliant: NA

RECHARGEABLE BATTERY, 4.8V, 1AH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1Ah; Battery Size Code:AA; Battery Terminals:Wire Leads; External Diameter:-; External Height:15.24mm; External Width:50.8mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 65T0929
Product Name Rechargeable Battery, 4.8V, 1Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Speciality Size Rechargeable Batteries - 1834300 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Capacity 0.8200 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details