NICKEL CADMIUM-NICAD BATTERY, 1.2V 600mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Size Code:2/3A; Battery Terminals:Pressure Contact; External Diameter:17mm; External Height:33.5mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Batteries |
| Product Number | 15C7092 |
| Product Name | Nickel Cadmium-Nicad Battery, 1.2V 600Mah; Battery Voltage Dantona Industries |
| Primary Batteries | Nickel Cadmium |
| Secondary Batteries | Nickel-cadmium |
| Standard Cylindrical Battery Sizes | 2/3A |
| Voltage | 1.2 volts |