Dantona Industries, Inc. Battery; Nickel-Cadmium; 1500; 1.2 V; 22.9 mm x 43.0 mm KR-1500SC

Description
1.2 V Voltage Rating, 1500 Ah Capacity, Nickel-Cadmium Batteries Sanyo CADNICA batteries can be used over a wide temperature range. As cell characteristics vary slightly depending on the temperature, use within the temperature range given below in order to obtain optimum performance. Operating Temperature Range: Charge — 0°C-45°C; Discharge — –20°C-60°C; Storage — –30°C-50°C (–30°C-350°C for long periods). Nickel-Cadmium batteries may be used in cyclic, trickle or float charge use. Operating Temperature Range: Charge — 0°C-45°C (standard), 10°C-45°C (quick); Discharge — –20°C-60°C; Storage — –30°C-50°C. Pressure connector.
Description
1.2 V Voltage Rating, 1500 Ah Capacity, Nickel-Cadmium Batteries Sanyo CADNICA batteries can be used over a wide temperature range. As cell characteristics vary slightly depending on the temperature, use within the temperature range given below in order to obtain optimum performance. Operating Temperature Range: Charge — 0°C-45°C; Discharge — –20°C-60°C; Storage — –30°C-50°C (–30°C-350°C for long periods). Nickel-Cadmium batteries may be used in cyclic, trickle or float charge use. Operating Temperature Range: Charge — 0°C-45°C (standard), 10°C-45°C (quick); Discharge — –20°C-60°C; Storage — –30°C-50°C. Pressure connector.

Suppliers

Company
Product
Description
Supplier Links
Battery; Nickel-Cadmium; 1500; 1.2 V; 22.9 mm x 43.0 mm - 70157300 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Nickel-Cadmium; 1500; 1.2 V; 22.9 mm x 43.0 mm
70157300
Battery; Nickel-Cadmium; 1500; 1.2 V; 22.9 mm x 43.0 mm 70157300
1.2 V Voltage Rating, 1500 Ah Capacity, Nickel-Cadmium Batteries Sanyo CADNICA batteries can be used over a wide temperature range. As cell characteristics vary slightly depending on the temperature, use within the temperature range given below in order to obtain optimum performance. Operating Temperature Range: Charge — 0°C-45°C; Discharge — –20°C-60°C; Storage — –30°C-50°C (–30°C-350°C for long periods). Nickel-Cadmium batteries may be used in cyclic, trickle or float charge use. Operating Temperature Range: Charge — 0°C-45°C (standard), 10°C-45°C (quick); Discharge — –20°C-60°C; Storage — –30°C-50°C. Pressure connector.

1.2 V Voltage Rating, 1500 Ah Capacity, Nickel-Cadmium Batteries
Sanyo CADNICA batteries can be used over a wide temperature range. As cell characteristics vary slightly depending on the temperature, use within the temperature range given below in order to obtain optimum performance. Operating Temperature Range: Charge — 0°C-45°C; Discharge — –20°C-60°C; Storage — –30°C-50°C (–30°C-350°C for long periods). Nickel-Cadmium batteries may be used in cyclic, trickle or float charge use. Operating Temperature Range: Charge — 0°C-45°C (standard), 10°C-45°C (quick); Discharge — –20°C-60°C; Storage — –30°C-50°C.
Pressure connector.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70157300
Product Name Battery; Nickel-Cadmium; 1500; 1.2 V; 22.9 mm x 43.0 mm
Secondary Batteries Nickel-cadmium
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1432-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 36 inch (914 mm)
View Details
Button Batteries - 358663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Zinc/Air
Specialty Cells Coin Cell or Button Cell
Voltage 1.4 volts
View Details