Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 1.2V, 1.2Ah; Battery Voltage Dantona Industries KR-1200AAE

Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.2AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:5/4AA; Battery Terminals:Pressure Contact; External Diameter:14.2mm; External Height:65mm RoHS Compliant: NA
Datasheet
Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.2AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:5/4AA; Battery Terminals:Pressure Contact; External Diameter:14.2mm; External Height:65mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 1.2V, 1.2Ah; Battery Voltage Dantona Industries - 97C8160 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 1.2V, 1.2Ah; Battery Voltage Dantona Industries
97C8160
Nickel Cadmium-Nicad Battery, 1.2V, 1.2Ah; Battery Voltage Dantona Industries 97C8160
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.2AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:5/4AA; Battery Terminals:Pressure Contact; External Diameter:14.2mm; External Height:65mm RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.2AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:5/4AA; Battery Terminals:Pressure Contact; External Diameter:14.2mm; External Height:65mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 97C8160
Product Name Nickel Cadmium-Nicad Battery, 1.2V, 1.2Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes 5/4AA
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

48V Lithium SAFEFlex Material Handling Batteries - FBP-1443 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 735 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
Rechargeable Battery Packs - 1449417 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 73 x 68 x 42 mm
Capacity 5.2 ampere-hr
View Details