Dantona Industries, Inc. Lithium Battery, 3V; Battery Voltage Dantona Industries IC600MA507

Description
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.4Ah; Battery Terminals:Connector; External Diameter:12mm; External Height:60mm; External Width:-; External Depth:-; Weight:-RoHS Compliant: NA
Description
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.4Ah; Battery Terminals:Connector; External Diameter:12mm; External Height:60mm; External Width:-; External Depth:-; Weight:-RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V; Battery Voltage Dantona Industries - 15C6514 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V; Battery Voltage Dantona Industries
15C6514
Lithium Battery, 3V; Battery Voltage Dantona Industries 15C6514
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.4Ah; Battery Terminals:Connector; External Diameter:12mm; External Height:60mm; External Width:-; External Depth:-; Weight:-RoHS Compliant: NA

LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.4Ah; Battery Terminals:Connector; External Diameter:12mm; External Height:60mm; External Width:-; External Depth:-; Weight:-RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15C6514
Product Name Lithium Battery, 3V; Battery Voltage Dantona Industries
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1419-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 630 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details