Dantona Industries, Inc. Lithium Ion Battery, 3.7V, 2.3Ah; Battery Voltage Dantona Industries FNN7810A

Description
LITHIUM ION BATTERY, 3.7V, 2.3AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:2.3Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:20.4mm; Pack Quantity:1 RoHS Compliant: NA
Description
LITHIUM ION BATTERY, 3.7V, 2.3AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:2.3Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:20.4mm; Pack Quantity:1 RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Ion Battery, 3.7V, 2.3Ah; Battery Voltage Dantona Industries - 14N4641 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Ion Battery, 3.7V, 2.3Ah; Battery Voltage Dantona Industries
14N4641
Lithium Ion Battery, 3.7V, 2.3Ah; Battery Voltage Dantona Industries 14N4641
LITHIUM ION BATTERY, 3.7V, 2.3AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:2.3Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:20.4mm; Pack Quantity:1 RoHS Compliant: NA

LITHIUM ION BATTERY, 3.7V, 2.3AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:2.3Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:20.4mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N4641
Product Name Lithium Ion Battery, 3.7V, 2.3Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1500 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 22.5 inch (571 mm)
View Details