Dantona Industries, Inc. Battery, Non Rechargeable, 3.6V, 2/3A; Battery Voltage Dantona Industries ER17/33-WK19

Description
BATTERY, NON RECHARGEABLE, 3.6V, 2/3A; Battery Voltage:3.6V; Battery Size Code:2/3A; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1.5Ah; Battery Terminals:Connector; External Diameter:-; External Height:- RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3.6V, 2/3A; Battery Voltage:3.6V; Battery Size Code:2/3A; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1.5Ah; Battery Terminals:Connector; External Diameter:-; External Height:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3.6V, 2/3A; Battery Voltage Dantona Industries - 68Y0962 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3.6V, 2/3A; Battery Voltage Dantona Industries
68Y0962
Battery, Non Rechargeable, 3.6V, 2/3A; Battery Voltage Dantona Industries 68Y0962
BATTERY, NON RECHARGEABLE, 3.6V, 2/3A; Battery Voltage:3.6V; Battery Size Code:2/3A; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1.5Ah; Battery Terminals:Connector; External Diameter:-; External Height:- RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3.6V, 2/3A; Battery Voltage:3.6V; Battery Size Code:2/3A; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1.5Ah; Battery Terminals:Connector; External Diameter:-; External Height:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 68Y0962
Product Name Battery, Non Rechargeable, 3.6V, 2/3A; Battery Voltage Dantona Industries
Primary Batteries Lithium Thionyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1432 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 36 inch (914 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details