Dantona Industries, Inc. Charger DQ-MS12365P

Description
Manufacturer: Product Category: Charger Rechargeable/Non Rechargeable: Output Voltage: Capacity: Battery Chemistry: Cell Type: Cell Size: Number of Cells: Termination style: Height: 1.5 Length: 1 Width: 3.5 Weight: 9 oz
Description
Manufacturer: Product Category: Charger Rechargeable/Non Rechargeable: Output Voltage: Capacity: Battery Chemistry: Cell Type: Cell Size: Number of Cells: Termination style: Height: 1.5 Length: 1 Width: 3.5 Weight: 9 oz

Suppliers

Company
Product
Description
Supplier Links
Charger - DQ-MS12365P - Dantona Industries, Inc.
Wantagh, NY, United States
Manufacturer: Product Category: Charger Rechargeable/Non Rechargeable: Output Voltage: Capacity: Battery Chemistry: Cell Type: Cell Size: Number of Cells: Termination style: Height: 1.5 Length: 1 Width: 3.5 Weight: 9 oz

Manufacturer:

Product Category: Charger

Rechargeable/Non Rechargeable:

Output Voltage:

Capacity:

Battery Chemistry:

Cell Type:

Cell Size:

Number of Cells:

Termination style:

Height: 1.5

Length: 1

Width: 3.5

Weight: 9 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Battery Chargers
Product Number DQ-MS12365P
Product Name Charger
Unlock Full Specs
to access all available technical data

Similar Products

12VDC Single Phase DIN Rail Battery Charger - CB1235A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
AC Wall-Mounted Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
AIM Extensions Modules - Multi Battery Charging Station ( White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3003 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 200.0 amps
View Details