Altech Corp. 24VDC Single Phase DIN Rail Battery Charger CB245A

Description
With the CB Battery Charger Line, Altech offers a highly reliable battery management solution. Operating at single phase Input Voltages of 115-230-277 VAC, the devices supply an Output of 24VDC and up to 20A. Equipped with microcontrollers, the CB line offers fully automated multi-stage charging that will expand the batterie's life significantly. Several diagnostic and monitoring features ensure easy handling and a high amount of transparency during daily operation. Altech's CB line battery chargers are based on the switching technology which allows much higher efficiency as well as smaller and lighter devices. Aditionally, several standard safety and protection features ensure safe installation and operation. Features: Fully automated charging Three charging modes Compact, rugged metal case Suitable for most common battery types Adjustable charging current Easy battery diagnosis and fault identification either by LED or external devices connected to fault status contacts High efficiency up to 91% through switching technology Several output protection features such as short circuit, overload, deep battery discharge etc. DIN rail mounting Small size 3 year warranty CB-Line Single Phase Battery Charger 24VDC Nominal Input Voltage 115-230-277VAC Output Voltage 24VDC Output Current 3, 5, 10, 20A Adjustable Charging Current 20%-100% of Output Current Working temperature: -25°C to 70°C EMC standards: IEC/EN 60335-2-29,EN60950/U L1950,Electrical safety,89/336/EEC,EM CDirective,2006/95/E C (Low Voltage),DIN41773 (Charging cycle),Emission:IEC 61000-6-4, Immunity: IEC 61000-6-2.CE
Request a Quote Datasheet
Description
With the CB Battery Charger Line, Altech offers a highly reliable battery management solution. Operating at single phase Input Voltages of 115-230-277 VAC, the devices supply an Output of 24VDC and up to 20A. Equipped with microcontrollers, the CB line offers fully automated multi-stage charging that will expand the batterie's life significantly. Several diagnostic and monitoring features ensure easy handling and a high amount of transparency during daily operation. Altech's CB line battery chargers are based on the switching technology which allows much higher efficiency as well as smaller and lighter devices. Aditionally, several standard safety and protection features ensure safe installation and operation. Features: Fully automated charging Three charging modes Compact, rugged metal case Suitable for most common battery types Adjustable charging current Easy battery diagnosis and fault identification either by LED or external devices connected to fault status contacts High efficiency up to 91% through switching technology Several output protection features such as short circuit, overload, deep battery discharge etc. DIN rail mounting Small size 3 year warranty CB-Line Single Phase Battery Charger 24VDC Nominal Input Voltage 115-230-277VAC Output Voltage 24VDC Output Current 3, 5, 10, 20A Adjustable Charging Current 20%-100% of Output Current Working temperature: -25°C to 70°C EMC standards: IEC/EN 60335-2-29,EN60950/U L1950,Electrical safety,89/336/EEC,EM CDirective,2006/95/E C (Low Voltage),DIN41773 (Charging cycle),Emission:IEC 61000-6-4, Immunity: IEC 61000-6-2.CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24VDC Single Phase DIN Rail Battery Charger - CB245A - Altech Corp.
Flemington, NJ, USA
24VDC Single Phase DIN Rail Battery Charger
CB245A
24VDC Single Phase DIN Rail Battery Charger CB245A
With the CB Battery Charger Line, Altech offers a highly reliable battery management solution. Operating at single phase Input Voltages of 115-230-277 VAC, the devices supply an Output of 24VDC and up to 20A. Equipped with microcontrollers, the CB line offers fully automated multi-stage charging that will expand the batterie's life significantly. Several diagnostic and monitoring features ensure easy handling and a high amount of transparency during daily operation. Altech's CB line battery chargers are based on the switching technology which allows much higher efficiency as well as smaller and lighter devices. Aditionally, several standard safety and protection features ensure safe installation and operation. Features: Fully automated charging Three charging modes Compact, rugged metal case Suitable for most common battery types Adjustable charging current Easy battery diagnosis and fault identification either by LED or external devices connected to fault status contacts High efficiency up to 91% through switching technology Several output protection features such as short circuit, overload, deep battery discharge etc. DIN rail mounting Small size 3 year warranty CB-Line Single Phase Battery Charger 24VDC Nominal Input Voltage 115-230-277VAC Output Voltage 24VDC Output Current 3, 5, 10, 20A Adjustable Charging Current 20%-100% of Output Current Working temperature: -25°C to 70°C EMC standards: IEC/EN 60335-2-29,EN60950/U L1950,Electrical safety,89/336/EEC,EM CDirective,2006/95/E C (Low Voltage),DIN41773 (Charging cycle),Emission:IEC 61000-6-4, Immunity: IEC 61000-6-2.CE

With the CB Battery Charger Line, Altech offers a highly reliable battery management solution. Operating at single phase Input Voltages of 115-230-277 VAC, the devices supply an Output of 24VDC and up to 20A.

Equipped with microcontrollers, the CB line offers fully automated multi-stage charging that will expand the batterie's life significantly. Several diagnostic and monitoring features ensure easy handling and a high amount of transparency during daily operation.

Altech's CB line battery chargers are based on the switching technology which allows much higher efficiency as well as smaller and lighter devices. Aditionally, several standard safety and protection features ensure safe installation and operation.

Features:

  • Fully automated charging
  • Three charging modes
  • Compact, rugged metal case
  • Suitable for most common battery types
  • Adjustable charging current
  • Easy battery diagnosis and fault identification either by LED or external devices connected to fault status contacts
  • High efficiency up to 91% through switching technology
  • Several output protection features such as short circuit, overload, deep battery discharge etc.
  • DIN rail mounting
  • Small size
  • 3 year warranty

CB-Line Single Phase Battery Charger 24VDC

Nominal Input Voltage115-230-277VAC
Output Voltage24VDC
Output Current3, 5, 10, 20A
Adjustable Charging Current20%-100% of Output Current
Working temperature:-25°C to 70°C
EMC standards:IEC/EN 60335-2-29,EN60950/UL1950,Electrical
safety,89/336/EEC,EMCDirective,2006/95/EC
(Low Voltage),DIN41773
(Charging cycle),Emission:IEC 61000-6-4,
Immunity: IEC 61000-6-2.CE
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Battery Chargers
Product Number CB245A
Product Name 24VDC Single Phase DIN Rail Battery Charger
Charger Type General Purpose
Display LEDs
Compliances RoHS
Approval CE
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

12VDC Single Phase DIN Rail Battery Charger - CB126A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
12VDC Single Phase DIN Rail Battery Charger - CB1210A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
2 suppliers
24VDC Single Phase DIN Rail Battery Charger - CB2410AC - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
12VDC Single Phase DIN Rail Battery Charger - CB1235A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details