Manufacturer:
Product Category: Charger
Rechargeable/Non Rechargeable:
Output Voltage:
Capacity:
Battery Chemistry:
Cell Type:
Cell Size:
Number of Cells:
Termination style:
Height: 4.98
Length: 1.2
Width: 1.97
Weight: 13.2 oz
| Dantona Industries, Inc. | |
|---|---|
| Product Category | Battery Chargers |
| Product Number | DQ-AC195462-4817 |
| Product Name | Charger |